EN
  • EN
  • DE

TLC081CDRG4

Part No TLC081CDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single Wide Bandwidth High Output Drive Single Supply Op Amp 8-SOIC 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 10 MHz
Mounting SMD (SMT)
Case / Package D
Common Mode Rejection Ratio 80 dB
Gain Bandwidth Product 10 MHz
Input Bias Current 50 pA
Input Offset Voltage (Vos) 390 µV
Lead Free Contains Lead
Max Dual Supply Voltage 8 V
Max I/O Voltage 1.9 mV
Maximum Operating Temperature 70 °C
Max Supply Voltage 16 V
Min Dual Supply Voltage 2.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Nominal Gain Bandwidth Product 10 MHz
Nominal Supply Current 2.9 mA
Number of Channels 1
Number of Circuits 1
Number of Pins 8
Operating Supply Current 1.9 mA
Operating Supply Voltage 8 V
Output Current 57 mA
Output Current per Channel 57 mA
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Slew Rate 16 V/µs
Voltage Gain 120 dB
Win Source Part Number 1099606-TLC081CDRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC081CDRG4 CAD Model

Description

The TLC081CDRG4 is a high-performance, single-channel operational amplifier from Texas Instruments that combines a wide range of advanced features, making it an ideal choice for various applications. This operational amplifier is designed to offer not only high-speed performance but also low power consumption, which is essential for modern electronic devices.

Key Features

  • Wide Bandwidth: The TLC081CDRG4 boasts a wide bandwidth of 3 MHz, which allows it to handle high-speed signals effectively, making it suitable for audio processing, video electronics, and communication systems.
  • High Output Drive Capability: This op-amp can deliver a high output current, which is beneficial when driving heavy loads or when a strong signal is required.
  • Low Noise: With its low noise performance, the TLC081CDRG4 ensures signal integrity, which is critical for precision applications such as instrumentation and sensor interfacing.
  • Rail-to-Rail Output: The rail-to-rail output swing provides increased dynamic range, which is particularly useful in single-supply operations and maximizes the signal amplitude without clipping.
  • Low Offset Voltage: The low input offset voltage minimizes errors in signal processing, making it suitable for high-accuracy applications.
  • Single Supply Operation: It can operate from a single supply voltage ranging from 2.7V to 16V, or dual supplies of ±1.35V to ±8V, offering flexibility in various circuit designs.

Applications

The TLC081CDRG4 is versatile and can be used in a wide array of applications, including:

  • Active filters
  • Signal conditioning
  • Data acquisition systems
  • Audio and video electronics
  • Analog-to-digital converter (ADC) drivers
  • Power supply control and protection

Package and Quality

The TLC081CDRG4 comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. It also features Texas Instruments' standard industrial temperature range, ensuring reliability and performance under various conditions. The product's quality is backed by Texas Instruments' reputation for manufacturing high-quality, precision components that are widely trusted in the industry.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess