Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 19 V/μs
GBP - Gain Bandwidth Product 10MHz
Current - Input Bias 2pA
Voltage - Input Offset 390μV
Operating Supply Current 1.9mA
Output Current per Channel 57mA
Dual Supply Voltage (±) 4.5 V ~ 16 V, ±2.25 V ~ 8 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1268646-TLC080IP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC080
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC080IP CAD Model

Description

Product Overview: TLC080IP from Texas Instruments

The TLC080IP is a high-precision operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced op-amp is part of TI's LinCMOS™ family, which is renowned for combining silicon-gate CMOS technology with analog circuits to achieve high-performance products.

Key Features

  • Low Offset Voltage: The TLC080IP offers a low input offset voltage, which is ideal for applications requiring high accuracy and precision.
  • Wide Bandwidth: With a wide bandwidth, this op-amp can handle a broad range of frequencies, making it versatile for various signal processing tasks.
  • High Output Drive Capability: It can drive large loads, making it suitable for driving capacitive loads or buffering ADCs.
  • Single or Dual Supply Operation: It can operate from a single supply or dual supplies, giving designers flexibility in power supply management.
  • Low Noise: The TLC080IP exhibits low noise performance, crucial for applications where signal integrity is paramount.

Applications

The TLC080IP is a versatile component that can be used in a wide range of applications including:

  • Test equipment
  • Professional audio equipment
  • Analog filters
  • Data acquisition systems
  • Process control
  • Medical instrumentation

Technical Specifications

  • Package: The TLC080IP is offered in a PDIP-8 (Plastic Dual-In-Line Package) which is suitable for through-hole mounting.
  • Temperature Range: This device operates over an extended industrial temperature range, ensuring reliable performance in various environments.
  • Supply Voltage Range: It has a wide supply voltage range, accommodating various application requirements.

In conclusion, the TLC080IP from Texas Instruments represents a robust and reliable solution for designers looking to implement an operational amplifier with superior performance characteristics. Its combination of low offset voltage, wide bandwidth, and low noise makes it an excellent choice for precision applications across multiple industries.

You May Also Be Interested in

Linear Technology
Dual 90MHz, 22V/us 16-Bit Accurate Operational Amplifier
Lowest to $40.0253
ECAD model for LT1469CN8
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8TSSOP
Lowest to $1.5599
ECAD model for TLV2262AIPW
Texas Instruments
HIGH SPEED FULLY DIFFERENTIAL I/O AMPLIFIERS
Lowest to $13.4967
ECAD model for THS4140CDGN
Texas Instruments
FAMILY OF 600-mA/Ch 2.8-MHz RAIL-TO-RAIL INPUT/OUTPUT HIGH-DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 1 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLV2471CD
Renesas Electronics America
5MHz, Dual Precision Rail-to-Rail Input-Output (RRIO) Op Amp | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $12.9062
ECAD model for ISL28236FBZ-T7
Linear Technology
High Speed Operational Amplifier
Lowest to $2.1770
ECAD model for LT318AN8
Linear Technology
Dual and Quad Precision Rail-to-Rail Input and Output Op Amps
Need more? Email Us
ECAD model for LT1368CN8
Texas Instruments
LF411 Low Offset, Low Drift JFET Input Operational Amplifier | IC OPAMP JFET 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for LF411ACN
Linear Technology
1.2MHz, 0.4V/us Over-The-TopTM Micropower Rail-to-Rail Input and Output Op Amps
Lowest to $4.5185
ECAD model for LT1638CN8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention