EN
  • EN
  • DE

TL972IPWP

Part No TL972IPWP
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 368466-TL972IPWP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL972IPWP CAD Model

Description

The TL972IPWP from Texas Instruments is a high-performance, dual operational amplifier that combines a wide bandwidth and high slew rate with rail-to-rail output swing. This operational amplifier (op-amp) is part of the TL97x family and is designed to operate with a single or dual supply voltage, making it exceptionally versatile for a broad range of applications.

Key Features

  • Rail-to-Rail Output: The TL972IPWP provides a rail-to-rail output swing, which ensures maximum dynamic range, especially beneficial for single-supply operations.
  • Wide Bandwidth: With a bandwidth of 10 MHz, this op-amp is capable of handling high-speed signals, making it suitable for audio processing, video electronics, and communication systems.
  • High Slew Rate: A slew rate of 10 V/μs allows the TL972IPWP to respond quickly to changes in input signals, which is crucial for fast-switching applications.
  • Low Noise: The device offers low voltage noise density (10 nV/√Hz at 1 kHz), which makes it ideal for high-fidelity audio applications and precision instrumentation.
  • Wide Supply Range: It operates over a supply range of 2.7 V to 12 V (±1.35 V to ±6 V), accommodating various power supply configurations and ensuring compatibility with both analog and digital circuits.
  • Extended Temperature Range: The TL972IPWP is designed to operate over an extended industrial temperature range from -40°C to 125°C, which makes it reliable in harsh environmental conditions.

Applications

The Texas Instruments TL972IPWP is ideal for a wide array of applications, including but not limited to:

  • Active filters
  • Audio and video signal processing
  • Data acquisition systems
  • Test and measurement equipment
  • Communication systems
  • Battery-powered devices

Package Information

The TL972IPWP is available in a 14-pin TSSOP (Thin Shrink Small Outline Package) which offers a space-saving footprint for designs where board space is at a premium. This packaging also ensures robustness for industrial applications and enhances thermal performance.

With its combination of features, the TL972IPWP operational amplifier from Texas Instruments is an excellent choice for designers looking for a high-performance solution to amplify and condition analog signals in a variety of electronic systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5002 $52.5070
85+ $1.2310 $104.6350
130+ $1.1925 $155.0250
175+ $1.1540 $201.9500
225+ $1.1156 $251.0100
300+ $1.0002 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess