The TL780-05CKC from Texas Instruments is a dedicated fixed-voltage integrated circuit voltage regulator designed to offer a higher level of performance in a single package. This robust component provides a 5V regulated power supply with a maximum output current of 1.5A, making it an ideal choice for a wide range of applications including microcomputer systems, consumer electronics, and industrial controls.
Key Features
- Output Voltage: Precisely regulated 5V output, ensuring consistent performance for sensitive electronic devices.
- Output Current: Capable of delivering up to 1.5A, which is sufficient for most low-power applications.
- Thermal Protection: Integrated thermal shutdown feature protects the IC from overheating, enhancing its reliability and lifespan.
- Overcurrent Protection: The built-in overcurrent protection circuitry prevents damage to the regulator and the connected load in case of a fault condition.
- Voltage Accuracy: Maintains a high level of voltage accuracy, with a tolerance of ±2%, ensuring stable operation.
- Package Type: Encased in a TO-220 package, which is widely recognized for its ease of mounting and excellent thermal performance.
Applications
The TL780-05CKC is versatile and can be used in a variety of applications, including:
- Microcomputer Systems
- Consumer Electronics
- Industrial Controls
- Telecommunication Equipment
- Power Management Circuits
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the TL780-05CKC is no exception. This voltage regulator is built to meet the stringent requirements of the most demanding applications, ensuring a reliable power source for your electronic devices.
For more detailed specifications, application notes, and support documentation, please visit the official Texas Instruments website or contact their support team.