EN
  • EN
  • DE

TL7770-5IDWRG4

Part No TL7770-5IDWRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description DUAL POWER-SUPPLY SUPERVISORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268575-TL7770-5IDWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL7770-5IDWRG4 CAD Model

Description

Product Overview: TL7770-5IDWRG4

The TL7770-5IDWRG4 is a versatile and robust integrated circuit from Texas Instruments, renowned for their high-quality electronic components. This particular product is a Supply Voltage Supervisor, designed to ensure that microprocessors and other sensitive electronics operate under optimal voltage conditions. It is a crucial component in any system that demands consistent performance and reliability.

Key Features

  • Voltage Supervision: The TL7770-5IDWRG4 provides precise supervision of system voltages, triggering a reset if the voltage falls outside the predefined range. This feature is essential for preventing system malfunctions due to unexpected power fluctuations.
  • Programmable Reset Delay: Users can program the reset activation delay, allowing for customization according to the specific needs of the application. This flexibility ensures that the reset signal is generated at the right moment.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 85°C, this device is suitable for use in environments that experience extreme temperature variations, ensuring consistent performance regardless of external conditions.
  • Low Power Consumption: Designed for energy efficiency, the TL7770-5IDWRG4 helps to reduce the overall power consumption of the system, contributing to longer battery life and lower energy costs.
  • High Accuracy: This supervisor IC offers high accuracy in voltage monitoring, providing the system with reliable protection against voltage-related issues.

Applications

The TL7770-5IDWRG4 is suitable for a wide range of applications, including:

  • Microprocessor, microcontroller, or DSP systems
  • Portable and battery-powered electronics
  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure

Quality and Reliability

As with all Texas Instruments products, the TL7770-5IDWRG4 is manufactured to the highest standards, ensuring that it meets the rigorous demands of modern electronic systems. The device is available in a standard SOIC (Small Outline Integrated Circuit) package, making it easy to integrate into various circuit designs.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3796 $52.3512
52+ $1.9525 $101.5300
80+ $1.8915 $151.3200
110+ $1.8305 $201.3550
142+ $1.7695 $251.2690
190+ $1.5864 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess