EN
  • EN
  • DE

TL7726QDR

Part No TL7726QDR
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description HEX CLAMPING CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Voltage - Clamping -200/+205V
Technology Mixed Technology
Number of Circuits 6
Applications General
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1268565-TL7726QDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL7726
Introduction Date February 01, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL7726QDR CAD Model

Description

Introducing the Texas Instruments TL7726QDR Hex Clamp Circuit

The Texas Instruments TL7726QDR is a robust hex clamp circuit designed to provide transient overvoltage protection for sensitive electronics. This device is an essential component in a wide range of applications, from industrial control systems to automotive electronics, where voltage spikes and surges can cause significant damage to integrated circuits and other components.

Key Features:

  • High-Speed Clamping: The TL7726QDR offers quick response times, ensuring that overvoltages are clamped effectively to prevent damage to downstream circuits.
  • Six Independent Channels: With six separate clamp circuits in one package, this device can protect multiple lines, saving space and reducing the need for additional components.
  • Low Power Consumption: Designed for efficiency, the TL7726QDR consumes minimal power, making it ideal for battery-powered and energy-conscious applications.
  • Wide Operating Voltage Range: This clamp circuit can operate over a broad voltage range, accommodating various system requirements and ensuring compatibility with different logic levels.

Applications:

  • Automotive Electronics
  • Industrial Control Systems
  • Microprocessor or Microcontroller Input/Output Protection
  • Communication Systems
  • Power Supply Management

The TL7726QDR is housed in a compact SOIC-14 package, making it easy to integrate into existing designs without taking up excessive board space. Its operating temperature range of -40°C to 85°C ensures reliable performance in harsh environments, and its robust construction meets the stringent quality standards expected from Texas Instruments.

For engineers and designers looking for a reliable solution to protect their electronic systems from voltage transients, the Texas Instruments TL7726QDR hex clamp circuit is an excellent choice. Its combination of speed, efficiency, and multi-channel protection makes it a versatile and indispensable component for any circuit exposed to the risk of voltage spikes.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 32V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3692 $52.1224
52+ $1.9440 $101.0880
80+ $1.8833 $150.6640
110+ $1.8225 $200.4750
142+ $1.7618 $250.1756
190+ $1.5795 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess