EN
  • EN
  • DE

TL7700PS-MAND

Part No TL7700PS-MAND
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description OBSOLETE TL7700PS-MA ND / Supervisor Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number TL7700
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 899801-TL7700PS-MAND
Ultra Librarian 3D Model Ultra Librarian TL7700PS-MAND CAD Model

Description

The TL7700PS-MAND from Texas Instruments is a versatile and reliable voltage supervisor designed to provide system designers with an effective solution to monitor power supply and voltage levels within electronic systems. This integrated circuit helps to ensure that microprocessors and other sensitive digital systems operate within their specified voltage ranges, enhancing system stability and reliability.

Key Features

  • Supply Voltage Monitoring: The TL7700PS-MAND is equipped with precise voltage monitoring capabilities to safeguard your system against undervoltage conditions.
  • Adjustable Reset Threshold: Flexibility is at the core of this device, offering an adjustable reset threshold feature that allows the user to set the voltage level at which the reset signal is triggered.
  • Reset Delay Timing: The built-in programmable delay timing for the reset signal helps in preventing false triggering due to transient voltage dips, ensuring that the system has stabilized before normal operation resumes.
  • Low Power Consumption: With its focus on efficiency, the TL7700PS-MAND maintains low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, ensuring consistent performance in diverse environmental conditions.

Applications

The TL7700PS-MAND is suitable for a wide array of applications, particularly those requiring precise voltage supervision. It is commonly used in:

  • Microprocessor systems
  • Power management systems
  • Portable/battery-powered devices
  • Industrial control systems
  • Automotive electronics

Technical Specifications

Parameter Value
Supply Voltage Range 4.5V to 18V
Operating Temperature -40°C to +85°C
Package Type 8-Pin SOIC

For detailed information and datasheets, visit the Texas Instruments website or contact their support team. The TL7700PS-MAND is a testament to Texas Instruments' commitment to providing high-quality, innovative solutions to the electronics industry.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9756 $63.9512
4+ $26.2364 $104.9456
6+ $25.4166 $152.4996
9+ $24.5967 $221.3703
11+ $23.7768 $261.5448
15+ $21.3171 $319.7565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess