EN
  • EN
  • DE

TL750M05QKVURQ1

Part No TL750M05QKVURQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description AUTOMOTIVE LOW-DROPOUT VOLTAGE REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 26V
Output Voltage 5V
Voltage Dropout (Maximum) 0.6V @ 750mA
Output Current 750mA
PSRR 55dB (120Hz)
Protection Features Over Current, Over Temperature, Over Voltage, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package TO-252-3
Win Source Part Number 1268522-TL750M05QKVURQ1
Manufacturer Homepage www.ti.com
Family Name TL750M05-Q1
Introduction Date January 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL750M05QKVURQ1 CAD Model

Description

Introducing the TL750M05QKVURQ1 Low-Dropout Voltage Regulator

The TL750M05QKVURQ1 is a highly reliable, automotive-grade low-dropout (LDO) voltage regulator designed by Texas Instruments (TI), a leader in semiconductor solutions. This robust component is engineered to provide a steady 5V output voltage, which is essential for powering sensitive electronic circuits in automotive applications.

Key Features

  • Output Voltage Stability: The TL750M05QKVURQ1 maintains a consistent 5V output with a tight accuracy, ensuring reliable operation of electronic systems even under variable conditions.
  • Low Dropout Voltage: This LDO regulator operates efficiently with a minimal difference between the input and output voltage, reducing power loss and improving overall system efficiency.
  • High Current Capability: With the ability to supply up to 750mA of output current, this device can support a wide range of power requirements for automotive electronics.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the electronic system from potential damage due to overheating or excessive current draw.
  • Automotive Qualification: The TL750M05QKVURQ1 meets the stringent requirements of the automotive industry, including qualification according to AEC-Q100 standards for high reliability.

Applications

The versatile nature of the TL750M05QKVURQ1 makes it an ideal choice for a variety of automotive applications, including:

  • Infotainment Systems
  • Instrument Clusters
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)

Package and Availability

The TL750M05QKVURQ1 is offered in a compact, surface-mount package that is designed for space-constrained applications. Its small footprint allows for integration into various electronic assemblies without compromising performance.

As a product of Texas Instruments, customers can expect exceptional support and availability. The TL750M05QKVURQ1 is backed by TI's commitment to quality, ensuring that it meets the rigorous demands of automotive applications and provides a dependable solution for voltage regulation needs.

Conclusion

With its precise voltage regulation, low dropout performance, and robust protection features, the TL750M05QKVURQ1 from Texas Instruments stands out as a top-tier power management solution for the automotive industry. Its adherence to automotive standards and TI's reputation for quality make it a trustworthy and efficient choice for designers looking to enhance the reliability and performance of their automotive electronics.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9979 $51.9916
10+ $10.6650 $106.6500
15+ $10.3317 $154.9755
21+ $9.9984 $209.9664
26+ $9.6651 $251.2926
35+ $8.6653 $303.2855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess