Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 1
Output Type Complementary, Push-Pull, Tri-State, TTL
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Quiescent (Max) 20mA
Propagation Delay (Max) 25ns
Hysteresis 5mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032488-TL712CDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL712CDR CAD Model

Description

The TL712CDR is a high-speed differential comparator from Texas Instruments, crafted to deliver fast and reliable performance for a wide array of applications. This precision device is characterized by its rapid response time and robust construction, making it an ideal choice for systems that require critical timing and high-speed signal processing.

Key Features

  • Fast Propagation Delay: The TL712CDR boasts a swift propagation delay, ensuring quick response times for high-speed applications.
  • Differential Inputs: With its differential input configuration, the device offers improved noise immunity and is capable of receiving signals with small voltage differences, which is crucial for accurate data acquisition and signal processing.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various system requirements and simplifying power supply design.
  • Low Power Consumption: Efficiency is a hallmark of the TL712CDR, with its low power consumption making it suitable for portable and energy-sensitive applications.
  • Output TTL Compatibility: The comparator's output is TTL compatible, allowing for seamless integration with digital logic components.

Applications

The versatility of the TL712CDR allows it to be employed in a diverse range of applications, including:

  • Data transmission systems
  • High-speed signal detection
  • Precision instrumentation
  • Zero-crossing detectors
  • Window comparators

Technical Specifications

Some of the technical specifications that make the TL712CDR stand out include:

  • Single or dual supply operation
  • Input offset voltage: Typically 5 mV
  • Supply current: Typically 4.5 mA
  • Common-mode input voltage range: 0 to V<sub>CC - 1.5V
  • Operating temperature range: -40°C to 85°C

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TL712CDR is no exception. It is designed to meet the rigorous standards required by industrial and commercial applications, ensuring long-term performance and stability.

For more detailed information, datasheets, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.5991
ECAD model for LM2901EDR2G
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841NYMT-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6548-I/P
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
Need more? Email Us
ECAD model for BU7250G-TR
Analog Devices Inc.
IC COMPARATOR 2 W/VOLT REF 6DFN
Lowest to $2.1177
ECAD model for LT6700HDCB-2#TRMPBF
Renesas Electronics America
Comparator Dual 2V to 36V 8-Pin SMD
Lowest to $2.1936
ECAD model for M5233P#TF0J
Texas Instruments
IC COMPARATOR 4 DIFF 14DIP
Need more? Email Us
ECAD model for TLC374CN-A
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Rohm Semiconductor
IC COMPARATOR 2 CMOS 8SOP
Need more? Email Us
ECAD model for BU7253F-E2

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1876 $50.3148
56+ $1.7949 $100.5144
87+ $1.7388 $151.2756
119+ $1.6828 $200.2532
154+ $1.6267 $250.5118
206+ $1.4584 $300.4304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,292 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention