EN
  • EN
  • DE

TL441MNSREP

Part No TL441MNSREP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP LOGARITHMIC 1 CIRC 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Logarithmic Amplifier Circuit - 16-SO
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SO
Family Name TL441
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-18137-1, 296-18137-2, V62/05603-01XE, -TL441MNSREP-NDR, 296-18137-2-NDR, -296-18137-1, -296-18137-1-ND, -V62/05603-01XE, 296-18137-1-NDR, 296-18137-6, -V62/05603-01XE-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936637-TL441MNSREP
Ultra Librarian 3D Model Ultra Librarian TL441MNSREP CAD Model

Description

The TL441MNSREP is a high-performance, precision operational amplifier from Texas Instruments, designed to meet the rigorous demands of a wide range of industrial, automotive, and military applications. This operational amplifier is part of Texas Instruments' reliability-enhanced product lineup, ensuring that it meets the highest standards for stability, accuracy, and reliability.

Key Features

  • High Precision: The TL441MNSREP offers exceptional precision with low offset voltage and drift, ensuring accurate signal amplification in critical applications.
  • Wide Bandwidth: This op-amp features a wide bandwidth, making it suitable for high-speed signal processing tasks.
  • Robust Supply Voltage Range: It operates across a broad supply voltage range, accommodating various power supply configurations and ensuring flexibility in system design.
  • Enhanced Reliability: As part of Texas Instruments' enhanced product line, the TL441MNSREP is tested and certified for enhanced reliability, making it ideal for use in environments where consistent performance is crucial.
  • Low Power Consumption: The device is optimized for low power consumption, which is essential for energy-sensitive applications.

Applications

The TL441MNSREP is versatile and can be used in numerous applications such as:

  • Automotive systems
  • Industrial control systems
  • Precision instrumentation
  • Data acquisition systems
  • Analog filters
  • Military and aerospace electronics

Product Specifications

Parameter Value
Product Type Precision Operational Amplifier
Supply Voltage Range Specified by the manufacturer
Bandwidth Specified by the manufacturer
Offset Voltage Specified by the manufacturer
Operating Temperature Range Specified by the manufacturer

For detailed specifications and application notes, customers should refer to the official Texas Instruments datasheet for the TL441MNSREP.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess