EN
  • EN
  • DE

MCV08A-I/P

Part No MCV08A-I/P
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078314-MCV08A-I/P
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCV08A-I/P CAD Model

Description

The MCV08A-I/P is a sophisticated component designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product is an integral part of the extensive family of 8-bit microcontrollers that Microchip offers, known for their reliability, efficiency, and versatility in various applications.

Key Features

  • Architecture: At its core, the MCV08A-I/P boasts an advanced 8-bit processing unit that allows for robust performance in handling complex computations and control tasks.
  • Memory: Equipped with ample program memory, the device is capable of storing the necessary code and executing a wide range of applications without the need for external memory components.
  • I/O Ports: The microcontroller features multiple input/output ports, enabling it to interface with various peripherals and sensors, thus expanding its utility in systems that require multiple points of interaction.
  • Power Efficiency: Designed with power efficiency in mind, the MCV08A-I/P ensures low power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Package: The device comes in a through-hole package, which is preferred for applications where durability and ease of replacement are critical.

Applications

The versatility of the MCV08A-I/P makes it suitable for a broad range of applications. It is commonly used in:

  • Consumer Electronics: For controlling user interfaces, managing power, and processing signals in devices such as remote controls, gaming consoles, and home appliances.
  • Automotive: In vehicle systems for monitoring sensors, controlling lights or motors, and managing engine functions.
  • Industrial Control: As part of control systems for machinery, automation processes, and robotics.
  • Medical Devices: In health monitoring equipment, diagnostic tools, and personal medical devices.

Conclusion

The MCV08A-I/P from Microchip Technology is a testament to the company's commitment to providing high-quality, robust, and versatile components for the electronics industry. Whether for consumer, automotive, industrial, or medical applications, this microcontroller offers a reliable and efficient solution for a multitude of electronic control tasks.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess