EN
  • EN
  • DE

TL432LIACDBZR

Part No TL432LIACDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 15 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 15 mA
Tolerance ±1%
Current - Cathode 1 mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number TL432
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53244-2,296-53244-1,296-53244-6
Standard Package 3,000
Win Source Part Number 1320465-TL432LIACDBZR
Ultra Librarian 3D Model Ultra Librarian TL432LIACDBZR CAD Model

Description

Product Overview: TL432LIACDBZR from Texas Instruments

The TL432LIACDBZR, manufactured by Texas Instruments (TI), is a precision low-voltage shunt regulator that offers an excellent solution for adjustable voltage references in a variety of electronic applications. This semiconductor device features a guaranteed temperature coefficient, making it a reliable component for maintaining stable voltage regulation across a wide range of operating conditions.

Key Features

  • Voltage Range: The TL432LIACDBZR provides an adjustable output voltage range from 1.24 V to 10.24 V, allowing for flexibility in application design.
  • Low Temperature Coefficient: With a typical temperature coefficient of only 50 ppm/°C, this device ensures minimal deviation in reference voltage over temperature variations, which is crucial for precision applications.
  • Low Operational Current: It operates with a minimal cathode current ranging from 70 µA to 150 mA, which is ideal for battery-operated and energy-efficient designs.
  • Stability: The TL432LIACDBZR is designed to be stable with all types of capacitive loads, making it a versatile choice for a broad range of applications.
  • Package: This device comes in a small surface-mount package (DBZ), which is suitable for compact circuit board layouts.
  • Extended Temperature Range: It is characterized for operation from -40°C to 125°C, accommodating a broad spectrum of environmental conditions.

Applications

The TL432LIACDBZR is widely used in various electronic systems, including:

  • Adjustable voltage and current references
  • Power supplies
  • Notebook/desktop computers
  • Consumer electronics
  • Portable battery-powered devices
  • Industrial equipment

Quality and Reliability

As with all Texas Instruments components, the TL432LIACDBZR is manufactured to the highest quality standards, ensuring reliability and performance in critical applications. TI's commitment to innovation and quality makes this adjustable shunt regulator a preferred choice for engineers and designers looking for precise voltage regulation solutions.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1028 $50.3720
1,185+ $0.0844 $100.0140
1,835+ $0.0818 $150.1030
2,530+ $0.0791 $200.1230
3,270+ $0.0765 $250.1550
4,375+ $0.0686 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess