EN
  • EN
  • DE

LM4040CEM3X-2.0

Part No LM4040CEM3X-2.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.048V SOT23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 68μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054280-LM4040CEM3X-2.0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040CEM3X-2.0 CAD Model

Description

Product Overview: LM4040CEM3X-2.0 Precision Voltage Reference

The LM4040CEM3X-2.0 from Texas Instruments is a high-precision, shunt voltage reference that provides a fixed voltage output of 2.0 Volts. This component is designed for use in various applications requiring a stable reference voltage, such as power supplies, analog-to-digital converters, and battery-operated equipment. The device's impressive stability and low dynamic impedance make it a reliable choice for critical applications.

Key Features:

  • Precision Reference Voltage: The LM4040CEM3X-2.0 offers a precise 2.0V output, which is ideal for systems that require a consistent reference voltage for accurate operation.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy over a wide temperature range, ensuring performance stability in various environments.
  • Wide Operating Current Range: The device supports an operating current range from 60 µA to 15 mA, providing flexibility in different circuit designs.
  • High Output Accuracy: Texas Instruments guarantees a high level of accuracy with tight tolerance levels, making the LM4040CEM3X-2.0 suitable for precision applications.
  • Small Package Size: The voltage reference comes in a small SOT-23 package, which is ideal for space-constrained applications.

Applications:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Analog-to-digital and digital-to-analog converters
  • Power supply monitoring

The LM4040CEM3X-2.0 is not only notable for its precision but also for its ease of use. It does not require any external components for operation, simplifying circuit design. Additionally, its robustness is reflected in its wide operating temperature range of -40°C to +85°C, allowing it to perform reliably in diverse conditions.

Overall, the LM4040CEM3X-2.0 from Texas Instruments represents a blend of precision, flexibility, and reliability, making it a top choice for designers who require a stable voltage reference in their electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess