The TL432IDBZT from Texas Instruments is a versatile and precision adjustable shunt regulator with a guaranteed thermal stability. Designed for a wide array of applications, this three-terminal regulator is typically used for adjustable voltage references in a variety of configurations, including power supplies, battery chargers, and voltage monitors.
Key Features
- Voltage Range: The device offers an adjustable output voltage range from 1.24V to 10.24V, which can be set with two external resistors.
- High Accuracy: The TL432IDBZT provides a typical output voltage tolerance of ±0.5%, ensuring high precision for critical applications.
- Low Operational Current: It operates with a minimal cathode current ranging from 1mA to 100mA, making it suitable for low-power operations.
- Temperature Stability: With a wide operating temperature range of -40°C to 125°C, the device is reliable in various environmental conditions.
- Package: The device comes in a small outline transistor (SOT-23) package, which is ideal for space-constrained applications.
Applications
The TL432IDBZT is commonly used in a variety of electronic circuits and systems, including:
- Adjustable power supplies
- Battery-powered equipment
- Switching power supplies
- Linear regulators
- Window comparators
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the TL432IDBZT is no exception. It is designed to meet stringent industry standards, ensuring a reliable performance for the end-user. Additionally, the device's robust design makes it resistant to the harsh conditions often encountered in industrial and automotive applications.
Ordering Information
The TL432IDBZT is available for order in various quantities, and it is supported by comprehensive technical documentation, including datasheets, application notes, and design resources to facilitate its integration into your designs.