EN
  • EN
  • DE

TL432BIPK

Part No TL432BIPK
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.5% SOT89-3  /  Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±0.5%
Current - Cathode 700 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case TO-243AA
Supplier Device Package SOT-89-3
Base Product Number TL432
Other Names 296-18243-1R,-TL432BIPKR,296-18243-6R,TL432BIPKG3,296-18243-2R,-TL432BIPKG3,-296-18243-1R,296-18243-2,296-18243-1,TL432BIPKG3,296-18243-6,-296-18243-1,-TL432BIPKG3R,2156-TL432BIPK,-296-18243-1,TEXTISTL432BIPK
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250885-TL432BIPK
Ultra Librarian 3D Model Ultra Librarian TL432BIPK CAD Model

Description

Introducing the TL432BIPK Adjustable Precision Shunt Regulator from Texas Instruments

The TL432BIPK is a versatile and precise adjustable shunt regulator designed by Texas Instruments, a leader in semiconductor solutions. This three-terminal regulator is commonly used in a wide range of applications, from power supplies to voltage references, due to its high accuracy and stability. The TL432BIPK offers an output voltage that can be set to any value between 2.5 V and 36 V with the use of two external resistors.

This device features a low output noise, which makes it suitable for sensitive electronics where a stable voltage is crucial. The TL432BIPK can source up to 100 mA of output current, and with its low dynamic output impedance, it provides excellent transient response. This makes it an ideal choice for applications that require a high level of performance in terms of voltage regulation and noise suppression.

One of the key attributes of the TL432BIPK is its high accuracy. With a typical temperature drift of only 50 ppm/°C, users can trust in a consistent performance across a wide temperature range. This is particularly important for applications that are exposed to varying environmental conditions or require precise voltage regulation.

The TL432BIPK is offered in a compact TO-92 package, which is widely used and easy to integrate into a variety of circuit designs. Its small footprint allows it to be used in space-constrained applications without compromising on performance. Additionally, the device is characterized for operation from -40°C to 125°C, ensuring reliable operation in extreme conditions.

For designers and engineers looking for a reliable and high-performance voltage reference or regulator, the TL432BIPK from Texas Instruments is an excellent choice. Its combination of flexibility, accuracy, and stability makes it a go-to component for designing robust and efficient power management systems.

Overall, the TL432BIPK is a testament to Texas Instruments' commitment to providing high-quality components that meet the demanding requirements of modern electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2069 $50.6905
590+ $0.1697 $100.1230
915+ $0.1644 $150.4260
1,260+ $0.1591 $200.4660
1,630+ $0.1538 $250.6940
2,180+ $0.1379 $300.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,270 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess