EN
  • EN
  • DE

TL432AQPK

Part No TL432AQPK
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Shunt Voltage Reference IC Adjustable 2.495V V ±1% SOT-89-3
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-243AA
Case / Package SOT-89-3
Family Name TL432
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-18241-6, 296-18241-1-NDR, -296-18241-1-ND, -TL432AQPK-NDR, 296-18241-2-NDR, -296-18241-1-NDR, -TL432AQPKG3-NDR, -TL432AQPKG3, 296-18241-6-NDR, 296-18241-2, -296-18241-1, 296-18241-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899789-TL432AQPK
Ultra Librarian 3D Model Ultra Librarian TL432AQPK CAD Model

Description

Product Overview: Texas Instruments TL432AQPK

The Texas Instruments TL432AQPK is a precision programmable reference with impressive versatility and reliability, designed to cater to a wide array of applications. This three-terminal adjustable shunt regulator offers a thermal stability over applicable automotive, commercial, and military temperature ranges. The TL432AQPK is commonly used in power supplies and on-board regulation, making it a staple in the electronics industry.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage that can be set to any value between Vref (approximately 2.5V) and 36 volts with two external resistors.
  • Low Output Noise: It is designed to maintain low output noise, enhancing the performance of sensitive electronic circuits.
  • High Precision: The TL432AQPK boasts a typical output impedance of 0.2 ohms, contributing to its high precision in voltage regulation.
  • Temperature Compensated: The shunt regulator is temperature compensated, ensuring stable operation over its specified temperature range.
  • Low Dynamic Output Impedance: Its dynamic output impedance and fast turn-on response make it ideal for applications requiring a high-performance regulator.

Applications

  • Adjustable power supplies
  • Switching power supplies
  • Linear power supplies
  • Instrumentation
  • Portable electronics
  • Computer power management

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL432AQPK is no exception. The device is offered in a range of packages, including the small outline transistor (SOT) package, which is ideal for space-constrained applications. With Texas Instruments' rigorous testing and quality control, customers can expect consistent performance and durability from the TL432AQPK.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3239 $50.2045
380+ $0.2658 $101.0040
585+ $0.2575 $150.6375
805+ $0.2492 $200.6060
1,040+ $0.2409 $250.5360
1,390+ $0.2160 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,273 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess