EN
  • EN
  • DE

TL432ACDBVR

Part No TL432ACDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 600μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 054832-TL432ACDBVR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TL432ACDBVR CAD Model

Description

Product Overview: Texas Instruments TL432ACDBVR

The Texas Instruments TL432ACDBVR is a precision low-voltage shunt regulator that offers excellent stability and accuracy for a wide variety of applications. This adjustable shunt regulator is commonly utilized in power supplies, battery chargers, and voltage monitoring systems due to its versatility and reliability.

Featuring a typical output voltage range of 1.24V to 18V, the TL432ACDBVR can be programmed with two external resistors. This flexibility allows designers to tailor the output voltage to their specific needs, making it a highly adaptable component for various electronic circuits. The device can sink currents up to 100mA, which is suitable for a range of low-power applications.

Key Features

  • Adjustable Output Voltage: The output voltage can be set from 1.24V to 18V with the use of external resistors, providing a customizable solution for different voltage requirements.
  • High Precision: The TL432ACDBVR offers a 0.5% tolerance at 25°C, ensuring high accuracy for the most demanding applications.
  • Low Operational Current: With a typical operational current of just 1mA, this device is optimized for energy-efficient applications.
  • Temperature Compensated: The voltage reference is temperature compensated, which means it maintains a consistent output voltage over a wide temperature range, enhancing the reliability of the end application.
  • Wide Operating Temperature Range: This device operates over a temperature range of -40°C to +125°C, making it suitable for various environments and conditions.
  • Small Package Size: The TL432ACDBVR comes in a small SOT-23-3 package, which is ideal for space-constrained applications.

Applications

  • Adjustable power supplies
  • Battery chargers
  • Voltage monitoring systems
  • Portable electronics
  • Automotive systems
  • Reference voltage sources for ADCs/DACs

The Texas Instruments TL432ACDBVR is a trusted choice for engineers and designers who require a reliable and flexible voltage reference for their electronic designs. With its high accuracy, low power consumption, and small footprint, this shunt regulator is an essential component for a multitude of electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1868 $50.4360
655+ $0.1532 $100.3460
1,015+ $0.1485 $150.7275
1,395+ $0.1437 $200.4615
1,800+ $0.1389 $250.0200
2,410+ $0.1245 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess