EN
  • EN
  • DE

TL431BIDG

Part No TL431BIDG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.4% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr onsemi
Series -
Package Tube
Product Status Active
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±0.4%
Temperature Coefficient 50ppm/°C Typical
Noise - 0.1Hz to 10Hz -
Noise - 10Hz to 10kHz -
Voltage - Input -
Current - Supply -
Current - Cathode 1 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TL431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372470-TL431BIDG
Ultra Librarian 3D Model Ultra Librarian TL431BIDG CAD Model

Description

ON Semiconductor TL431BIDG Precision Programmable Reference

The ON Semiconductor TL431BIDG is a versatile, precision programmable voltage reference that can be used in a wide range of applications. This three-terminal adjustable shunt regulator is well-suited for driving optocouplers, voltage monitoring, and as an adjustable precision zener diode in a multitude of applications where a reliable voltage reference is required.

With a nominal voltage reference of 2.495 volts, the TL431BIDG can be programmed with two external resistors to provide a specified output voltage ranging from Vref up to 36 volts. This flexibility allows designers to use this device in various configurations, catering to different voltage requirements without the need for multiple different voltage references.

The TL431BIDG offers excellent temperature stability and a low output noise voltage, making it ideal for precision applications. Its typical temperature coefficient is as low as 50 ppm/°C, which ensures that the voltage reference remains consistent across a wide temperature range. This feature is particularly important in applications where temperature fluctuations are common and can impact the performance of the electronic system.

The device is also characterized for operation from −40°C to +125°C, allowing it to be used in environments with extreme temperature conditions. The TL431BIDG comes in a standard 8-lead SOIC package, which is widely used and suitable for automated assembly processes, making it a convenient choice for mass production.

Its output current capability ranges from −100 mA to 150 mA, providing ample drive capability for most applications. Moreover, the TL431BIDG features a typical dynamic output impedance of 0.22 ohms, which contributes to its stable and predictable operation under varying load conditions.

ON Semiconductor has designed the TL431BIDG with safety in mind, incorporating overcurrent protection which ensures the device remains functional and reliable even under fault conditions. This makes the TL431BIDG a robust choice for critical applications where reliability is paramount.

In conclusion, the ON Semiconductor TL431BIDG is a highly reliable, flexible, and precise adjustable voltage reference that can meet the needs of a broad spectrum of electronic applications. Its stability, programmability, and robustness make it an excellent choice for designers looking for a dependable voltage reference solution.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4215 $50.5800
290+ $0.3458 $100.2820
450+ $0.3350 $150.7500
620+ $0.3242 $201.0040
800+ $0.3134 $250.7200
1,070+ $0.2810 $300.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,442 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess