EN
  • EN
  • DE

TL431LIBIDBZR

Part No TL431LIBIDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.5% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 15 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 15 mA
Tolerance ±0.5%
Current - Cathode 1 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number TL431
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851970-TL431LIBIDBZR
Ultra Librarian 3D Model Ultra Librarian TL431LIBIDBZR CAD Model

Description

Overview of Texas Instruments TL431LIBIDBZR

The Texas Instruments TL431LIBIDBZR is a precision programmable reference that is an integral component for voltage regulation and calibration in electronic circuits. This versatile three-terminal adjustable shunt regulator offers excellent temperature stability and output current handling capability, making it suitable for a wide range of applications.

Key Features and Benefits

  • Adjustable Output Voltage: The device can be programmed from the reference voltage of 2.495V up to 36V with two external resistors.
  • Low Output Noise: It provides a stable reference with low output noise, which is crucial for sensitive electronics and precision applications.
  • High Precision: With a typical output voltage tolerance of 0.5%, the TL431LIBIDBZR ensures accurate voltage regulation.
  • Thermal Stability: The device offers excellent thermal stability over the entire operating temperature range.
  • Wide Operating Current Range: It supports an output current range from 1 mA to 100 mA, accommodating a broad spectrum of use cases.
  • Surface-Mount Package: The TL431LIBIDBZR comes in a small SOT-23 package, making it ideal for space-constrained applications.

Applications

The TL431LIBIDBZR is commonly used in a variety of applications including power supplies, battery chargers, voltage monitors, and as a replacement for zener diodes in many applications where an adjustable precision reference is required. It is also used in switch-mode power supplies (SMPS) and linear power supplies to improve regulation and provide overvoltage protection.

Quality and Reliability

Texas Instruments is known for producing high-quality, reliable components. The TL431LIBIDBZR is no exception and is designed to meet the stringent requirements of industrial and commercial applications. It is characterized for operation from -40°C to 85°C, ensuring performance under a wide range of environmental conditions.

In summary, the Texas Instruments TL431LIBIDBZR is a highly reliable, precise, and flexible solution for voltage regulation needs in various electronic circuits. Its programmability, stability, and small form factor make it a popular choice among engineers and designers for maintaining consistent voltage levels in their designs.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1388 $50.6620
880+ $0.1139 $100.2320
1,360+ $0.1103 $150.0080
1,875+ $0.1068 $200.2500
2,425+ $0.1032 $250.2600
3,240+ $0.0926 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,725 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess