EN
  • EN
  • DE

TL431LIBEDBZRQ1

Part No TL431LIBEDBZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.5% SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 15 mA
Tolerance ±0.5%
Temperature Coefficient -
Noise - 0.1Hz to 10Hz -
Noise - 10Hz to 10kHz -
Voltage - Input -
Current - Supply -
Current - Cathode 600 µA
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number TL431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372461-TL431LIBEDBZRQ1
Ultra Librarian 3D Model Ultra Librarian TL431LIBEDBZRQ1 CAD Model

Description

Overview of the TL431LIBEDBZRQ1 from Texas Instruments

The TL431LIBEDBZRQ1 is a precision programmable reference from Texas Instruments, designed to offer a reliable solution for voltage regulation in a wide array of automotive and industrial applications. This versatile device is a three-terminal adjustable shunt regulator with specified thermal stability over applicable automotive and commercial temperature ranges.

Key Features

  • Adjustable Output: The TL431LIBEDBZRQ1 offers an output voltage range that is adjustable from 2.495 V to 36 V, allowing for flexibility in various design implementations.
  • High Accuracy: With a typical output voltage tolerance of ±0.5%, this component ensures precision in regulation and consistent performance.
  • Low Operational Current: The device operates with a low current draw, which is beneficial for power-sensitive applications.
  • Temperature Stability: The shunt regulator is designed to maintain its performance over a temperature range of -40°C to 125°C, making it suitable for harsh environments.
  • Automotive Qualified: As a component that meets the rigorous standards of the automotive industry, the TL431LIBEDBZRQ1 is AEC-Q100 qualified.

Applications

The TL431LIBEDBZRQ1 is ideal for a variety of applications, including:

  • Adjustable power supplies
  • Switching power supplies
  • Linear power supplies
  • Battery chargers
  • Automotive systems
  • Motor control circuits
  • Reference voltage circuits

Package and Quality

The device comes in a small outline transistor (DBZ) package, which is not only space-saving but also offers robustness required in automotive applications. The TL431LIBEDBZRQ1's quality is assured by Texas Instruments' commitment to high manufacturing standards, ensuring reliability and performance consistency.

In summary, the TL431LIBEDBZRQ1 from Texas Instruments is a versatile, high-accuracy shunt regulator that is perfect for a variety of voltage regulation needs, especially where precision and reliability are critical. Its automotive qualification and temperature resilience make it an excellent choice for both industrial and automotive applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8206 $53.3390
150+ $0.6733 $100.9950
230+ $0.6523 $150.0290
320+ $0.6312 $201.9840
410+ $0.6102 $250.1820
550+ $0.5471 $300.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,093 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess