EN
  • EN
  • DE

TL431CKTPR

Part No TL431CKTPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION SHUNT ADJUST REG TO252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Base Product Number TL431
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 368095-TL431CKTPR
Ultra Librarian 3D Model Ultra Librarian TL431CKTPR CAD Model

Description

The TL431CKTPR, manufactured by Texas Instruments, is a highly versatile and precision programmable voltage reference. This device is part of the TL431 series, which is well-renowned for its reliability and flexibility in various applications. The TL431CKTPR can be configured as a shunt voltage reference, voltage regulator, or comparator, making it a staple in many electronic circuits.

Key Features

  • Adjustable Output Voltage: The output voltage can be set to any value between 2.495 V and 36 V with the use of external resistors. This level of adjustability ensures compatibility with a wide range of applications.
  • Low Output Noise: It exhibits low output noise, which is crucial for sensitive electronic applications where stability is key.
  • High Accuracy: With a typical temperature coefficient of only 50 ppm/°C, the TL431CKTPR provides highly accurate voltage regulation over a wide temperature range.
  • Low Dynamic Output Impedance: The dynamic output impedance is typically 0.22 ohms, contributing to the stability of the reference voltage under varying load conditions.

Applications

The TL431CKTPR is suitable for a multitude of applications including:

  • Power supplies
  • Battery chargers
  • Switching power supplies
  • Voltage monitoring
  • Adjustable voltage or current regulators
  • Comparator circuits in combination with operational amplifiers

Product Specifications

The TL431CKTPR comes in a small outline transistor (SOT-23) package, which is ideal for space-constrained applications. It operates over a wide temperature range from -40°C to +85°C, ensuring functionality across various environmental conditions. The device requires a minimum cathode current for regulation of 1 mA and has a typical quiescent current of 0.5 mA, making it an energy-efficient option for continuous use in power-sensitive designs.

Conclusion

The Texas Instruments TL431CKTPR is a highly adaptable and precise voltage reference that offers designers a combination of flexibility, stability, and accuracy. Whether it's for consumer electronics, industrial equipment, or automotive applications, the TL431CKTPR is an excellent choice to meet stringent voltage regulation requirements.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess