EN
  • EN
  • DE

TL431BQDCKRG4

Part No TL431BQDCKRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 700μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 054828-TL431BQDCKRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431BQDCKRG4 CAD Model

Description

Product Overview: TL431BQDCKRG4

The TL431BQDCKRG4 is a precision programmable reference from Texas Instruments, designed to offer a reliable solution for voltage regulation in a wide range of applications. This three-terminal adjustable shunt regulator features a guaranteed thermal stability over applicable temperature ranges, making it an ideal choice for use in power supplies, battery chargers, and voltage monitoring systems. The device's flexibility allows it to be used in numerous circuit configurations, including as a replacement for zener diodes in many applications requiring an improvement in zener performance.

Key Features

  • Voltage Reference: The TL431BQDCKRG4 provides a precise voltage reference with a nominal voltage of 2.495 volts, which can be adjusted from Vref to 36 volts with two external resistors.
  • Low Temperature Coefficient: This component is characterized by its low output voltage temperature coefficient, contributing to its high stability and reliability over varying temperatures.
  • High Accuracy: The device offers a typical output impedance of 0.2 ohms, along with a 0.5% tolerance at 25°C for the B-grade version, ensuring accurate voltage regulation and stability.
  • Low Operational Current: It operates with a typical current of 1mA to 100mA, making it suitable for low-power applications.
  • Surface-Mount Package: The TL431BQDCKRG4 comes in a small outline SC-70 (SOT-323) surface-mount package, which is ideal for space-constrained applications.

Applications

The versatile nature of the TL431BQDCKRG4 allows it to be implemented in various applications including:

  • Adjustable power supplies
  • Switching power supplies
  • Linear power supplies
  • Battery-powered equipment
  • Precision voltage regulation
  • Automotive systems

With its combination of features, the TL431BQDCKRG4 from Texas Instruments stands out as a robust and precise component for designers looking to enhance the performance and reliability of their power management systems. Its industry-standard design ensures compatibility with a multitude of circuits, providing a trusted solution for engineers worldwide.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess