EN
  • EN
  • DE

LT1004IPW-1-2

Part No LT1004IPW-1-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V 8TSSOP / V-Ref Precision 1.235V 10mA 8-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Shunt
Output Type Fixed
Output Voltage 1.235V
Output Current 20mA
Tolerance ±0.32%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 780109-LT1004IPW-1-2
Popularity Medium
Supply and Demand Status Limited
Family Name LT1004
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1004IPW-1-2 CAD Model

Description

Product Overview: LT1004IPW-1-2 by Texas Instruments

The LT1004IPW-1-2 is a precision voltage reference from Texas Instruments, designed to offer a reliable and stable reference voltage for various applications. This component is part of the LT1004 series, which is known for its low power consumption and high accuracy, making it a popular choice for portable and battery-powered devices.

Key Features

  • High Accuracy: The LT1004IPW-1-2 offers an impressive initial accuracy of 0.2%, ensuring precise voltage reference for critical applications.
  • Low Power Consumption: With a quiescent current of just 4 µA, this voltage reference minimizes power usage, which is vital for extending the battery life of portable devices.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range from -40°C to +85°C, accommodating various environmental conditions.
  • Stable Reverse Breakdown Voltage: The device features a stable reverse breakdown voltage of 1.2V, providing a consistent reference point.
  • Small Package: Available in a compact TSSOP (Thin Shrink Small Outline Package), the LT1004IPW-1-2 is suitable for space-constrained applications.

Applications

This voltage reference is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Battery chargers
  • Portable instruments
  • Power supplies
  • Analog-to-Digital and Digital-to-Analog converters

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LT1004IPW-1-2 voltage reference is no exception, as it is manufactured with the highest standards to ensure consistent performance and durability over its lifetime.

Ordering Information

To order or inquire about the LT1004IPW-1-2, visit the Texas Instruments website or contact an authorized distributor. Ensure to refer to the part number correctly to avoid any discrepancies.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3893 $55.5720
90+ $1.1400 $102.6000
140+ $1.1044 $154.6160
190+ $1.0687 $203.0530
245+ $1.0331 $253.1095
325+ $0.9262 $301.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 215 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess