EN
  • EN
  • DE

TL431BIDCKTG4

Part No TL431BIDCKTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 700μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1107830-TL431BIDCKTG4
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian TL431BIDCKTG4 CAD Model

Description

TL431BIDCKTG4 - Precision Programmable Reference

The TL431BIDCKTG4 from Texas Instruments is a highly precise programmable voltage reference, part of the industry-standard TL431 series. This three-terminal adjustable shunt regulator is designed with a specified thermal stability over applicable automotive, commercial, and military temperature ranges. The device features a typical output voltage of 2.495 volts and can be adjusted from Vref (approximately 2.495 volts) to 36 volts with two external resistors.

With a guaranteed temperature coefficient as low as 0.2 mV/°C over the entire temperature range, the TL431BIDCKTG4 offers excellent stability and low dynamic output impedance, which ensures reliable performance in a wide array of applications. Its output voltage can be set to any value between Vref (the reference voltage) and 36 volts with the use of two external resistors, providing design flexibility.

This device is supplied in a small outline integrated circuit (SOIC) package, specifically in a 5-pin SOT-23 configuration, which is optimal for automated surface-mount assembly processes and space-constrained applications. The TL431BIDCKTG4 is commonly used for voltage regulation in power supplies, as a replacement for zener diodes in many applications due to its lower output impedance, and as a voltage reference in precision circuits.

Key features of the TL431BIDCKTG4 include:

  • Programmable Output Voltage to 36 V
  • Voltage Reference Accuracy: ±0.5% at 25°C, ±1% over the full temperature range
  • Low Dynamic Output Impedance: 0.22 Ω typical
  • Typical Output Noise Voltage: 0.6 μV/V
  • Fast Turn-on Response
  • Low Temperature Deviation: 6.8 mV typical
  • Operating Temperature Range: -40°C to 85°C

Whether it's for power supply stabilization, precision voltage regulation, or a reliable reference voltage in your circuit, the TL431BIDCKTG4 is a versatile and dependable choice that delivers consistent performance. Its precision and programmability make it a go-to component for engineers and designers across various industries.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1754 $50.8660
695+ $0.1440 $100.0800
1,080+ $0.1395 $150.6600
1,485+ $0.1350 $200.4750
1,920+ $0.1305 $250.5600
2,565+ $0.1170 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,855 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess