EN
  • EN
  • DE

TL431ACDBZT

Part No TL431ACDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 600μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1107782-TL431ACDBZT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian TL431ACDBZT CAD Model

Description

Product Overview: Texas Instruments TL431ACDBZT

The Texas Instruments TL431ACDBZT is a highly versatile and precise programmable voltage reference, belonging to a family of shunt voltage regulators that can be used in a vast array of applications. This three-terminal adjustable regulator offers exceptional temperature stability and output current capability, making it an ideal choice for power supplies, battery chargers, and voltage monitoring systems.

Key Features

  • Adjustable Output Voltage: The TL431ACDBZT allows for an adjustable output voltage that can be set from 2.495 V to 36 V with two external resistors. This feature provides design flexibility, enabling it to be tailored to specific circuit requirements.
  • High Accuracy: With a typical output voltage tolerance of ±0.5%, this component ensures high precision in voltage regulation, which is crucial for sensitive electronics.
  • Low Operational Current: The device operates with a typical quiescent current of 1 mA, contributing to energy-efficient designs and extending battery life in portable applications.
  • Temperature Stability: The TL431ACDBZT boasts excellent temperature stability, with a typical drift of only 50 ppm/°C, ensuring consistent performance over a wide temperature range.
  • Extended Operating Temperature Range: It is capable of operating over a temperature range of -40°C to +85°C, making it suitable for industrial-grade applications.

Package and Quality

The device is offered in a compact SOT-23 package, which is ideal for space-constrained applications. The TL431ACDBZT is also part of Texas Instruments' commitment to quality, meeting stringent industry standards and undergoing rigorous testing to ensure reliability and performance.

Applications

Due to its flexibility and precision, the TL431ACDBZT is widely used across various applications, including:

  • Adjustable power supplies
  • Battery-powered equipment
  • Voltage monitoring
  • Switch-mode power supplies (SMPS)
  • Linear regulators
  • Automotive systems
  • Consumer electronics

In conclusion, the TL431ACDBZT from Texas Instruments is a robust and precise solution for voltage regulation needs, offering designers a reliable and adaptable component for their electronic circuits.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1099 $50.0045
1,110+ $0.0902 $100.1220
1,720+ $0.0874 $150.3280
2,370+ $0.0845 $200.2650
3,060+ $0.0817 $250.0020
4,095+ $0.0733 $300.1635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,180 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess