EN
  • EN
  • DE

TL4051A12QDCKR

Part No TL4051A12QDCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1107768-TL4051A12QDCKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL4051A12QDCKR CAD Model

Description

Overview of Texas Instruments TL4051A12QDCKR

The Texas Instruments TL4051A12QDCKR is a precision shunt voltage reference that offers high accuracy and low temperature coefficient in a compact SC-70 package. This product is part of the TL4051 series and is designed to provide a stable reference voltage of 1.225V, which is crucial for various analog and digital applications where precise voltage is critical.

Key Features

  • Reference Voltage: The TL4051A12QDCKR provides a fixed reference voltage of 1.225V with an impressive accuracy level.
  • Low Temperature Coefficient: This device boasts a low temperature coefficient, ensuring minimal deviation in reference voltage over a wide temperature range, which is essential for reliable performance in varying environmental conditions.
  • Low Operational Current: It operates with a low quiescent current that is ideal for battery-powered devices, helping to extend battery life without compromising functionality.
  • Stable with Capacitive Loads: The TL4051A12QDCKR is designed to be stable with capacitive loads, making it versatile for a wide range of applications without the need for additional components.
  • Package Type: The device comes in a small-outline SC-70 package, which is suitable for space-constrained applications.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, catering to industrial and automotive requirements.

Applications

The TL4051A12QDCKR is widely used in various applications that require a precise and stable voltage reference. Some of the common applications include:

  • Data converters (ADCs/DACs)
  • Portable and battery-powered equipment
  • Power supplies
  • Precision instrumentation
  • Automotive electronics

Conclusion

In summary, the Texas Instruments TL4051A12QDCKR is a reliable and accurate voltage reference solution that caters to a wide array of applications requiring high precision. Its small footprint, low power consumption, and stability with capacitive loads make it an excellent choice for designers looking to enhance the performance of their systems.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7752 $52.7288
44+ $2.2771 $100.1924
68+ $2.2059 $150.0012
94+ $2.1348 $200.6712
122+ $2.0636 $251.7592
163+ $1.8502 $301.5826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,834 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess