EN
  • EN
  • DE

TL4050B50IDBZT

Part No TL4050B50IDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.2% SOT23-3 / Shunt Voltage Reference IC Fixed 5V V ±0.2% 15 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Mfr Texas Instruments
Series -
Package Tape & Reel
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 15 mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz -
Noise - 10Hz to 10kHz 93µVrms
Voltage - Input -
Current - Supply -
Current - Cathode 80 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number TL4050
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250 pcs
Win Source Part Number 1383609-TL4050B50IDBZT
Ultra Librarian 3D Model Ultra Librarian TL4050B50IDBZT CAD Model

Description

Overview of TL4050B50IDBZT

The TL4050B50IDBZT is a precision voltage reference component from Texas Instruments, designed to offer a fixed voltage of 5.0V for various applications. This product is part of the TL4050 series, which is known for its high accuracy, low dropout, and low power consumption, making it ideal for battery-powered devices, portable instruments, and precision data conversion systems.

Key Features

  • High Accuracy: The TL4050B50IDBZT provides a high degree of accuracy with a typical output voltage tolerance of ±0.1% at 25°C. This precision ensures reliable performance in critical applications where voltage stability is paramount.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains a consistent output despite temperature variations, which is crucial for applications operating across a wide range of environmental conditions.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, which enhances its efficiency and allows it to function correctly even with minimal differences between the supply voltage and the output voltage.
  • Stable with Capacitive Loads: The TL4050B50IDBZT is designed to be stable with capacitive loads, ensuring a reliable and steady output even when load conditions change.
  • Long-Term Stability: Over time, the output voltage of the TL4050B50IDBZT remains stable, which is beneficial for applications requiring long-term accuracy without the need for recalibration.

Applications

The TL4050B50IDBZT is versatile and can be used in a wide array of applications, including:

  • Precision data acquisition systems
  • Battery-powered and portable devices
  • Industrial instrumentation
  • Medical equipment
  • Automotive electronics

Package and Quality

This device is available in a small, surface-mount package (DBZ), which is suitable for space-constrained applications. The TL4050B50IDBZT is also RoHS compliant and is designed to meet the rigorous quality standards set by Texas Instruments, ensuring reliability and performance for critical applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0934 $54.6700
115+ $0.8972 $103.1780
175+ $0.8692 $152.1100
240+ $0.8411 $201.8640
310+ $0.8131 $252.0610
415+ $0.7290 $302.5350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess