EN
  • EN
  • DE

TL4050B41IDBZR

Part No TL4050B41IDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 93μVrms
Current - Cathode 73μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 054800-TL4050B41IDBZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL4050B41IDBZR CAD Model

Description

Introducing the TL4050B41IDBZR Voltage Reference from Texas Instruments

The TL4050B41IDBZR is a precision micropower shunt voltage reference from Texas Instruments (TI), designed to maintain high accuracy and stability across a wide range of conditions. This component is a reliable solution for applications requiring a precise voltage reference with low power consumption and minimal voltage drop.

Key Features

  • Precision Voltage: The TL4050B41IDBZR offers a precise reference voltage of 4.096V, which is ideal for various analog-to-digital conversions and voltage monitoring applications.
  • Low Operational Current: With an operational current range of 5µA to 15mA, this device is optimized for battery-powered and energy-efficient systems.
  • High Stability: This voltage reference maintains its accuracy over a wide temperature range from -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.
  • Small Footprint: Packaged in a compact SOT-23 surface-mount package, the TL4050B41IDBZR is suitable for space-constrained applications.
  • Low Temperature Coefficient: It boasts an impressive low temperature coefficient, further enhancing its stability and precision over temperature variations.

Applications

The TL4050B41IDBZR is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-powered devices
  • Industrial control systems
  • Precision power supplies

Quality and Reliability

As with all Texas Instruments products, the TL4050B41IDBZR is manufactured to high standards, ensuring that it meets the rigorous demands of the electronics industry. TI's commitment to quality means that customers can trust this voltage reference to perform consistently and reliably over the long term.

Conclusion

Whether you're designing a sophisticated industrial system or a compact consumer device, the TL4050B41IDBZR from Texas Instruments provides the precision, stability, and low power consumption needed for your voltage reference requirements. Its small size and wide operating range make it an excellent choice for a broad spectrum of applications.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6062 $56.2170
80+ $1.3179 $105.4320
120+ $1.2767 $153.2040
165+ $1.2355 $203.8575
210+ $1.1943 $250.8030
285+ $1.0708 $305.1780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess