EN
  • EN
  • DE

TL4050A50IDCKR

Part No TL4050A50IDCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SC70-5  /  Shunt Voltage Reference IC Fixed 5V V ±0.1% 15 mA SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 15 mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 93µVrms
Current - Cathode 80 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number TL4050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-22792-1,-296-22792-1-ND,296-22792-2,TL4050A50IDCKRG4-ND,2156-TL4050A50IDCKR,-TL4050A50IDCKRG4,TEXTISTL4050A50IDCKR,296-22792-2-NDR,296-22792-6-NDR,296-22792-6,-TL4050A50IDCKRG4-NDR,296-22792-1-NDR,-296-22792-1-NDR,TL4050A50IDCKRG4,-TL4050A50IDCKR-NDR
Standard Package 3,000
Win Source Part Number 1099553-TL4050A50IDCKR
Ultra Librarian 3D Model Ultra Librarian TL4050A50IDCKR CAD Model

Description

Product Overview: Texas Instruments TL4050A50IDCKR

The Texas Instruments TL4050A50IDCKR is a high-precision shunt voltage reference that provides a fixed voltage of 5.0V with an impressive accuracy. This device is part of the TL4050 series, which is known for its stability and low temperature coefficient, making it an ideal choice for high-performance analog circuits. The TL4050A50IDCKR is designed to operate over a wide current range, from 1µA to 15mA, providing designers with a flexible solution for various applications.

With its small form factor, the TL4050A50IDCKR comes in a SC-70 package, which is suitable for space-constrained applications. The device features a low output noise of 30µVp-p/V, which is critical for precision applications. Additionally, the low dynamic impedance ensures stable reverse breakdown voltage across the entire operating range, further enhancing the performance of the device.

One of the key advantages of the TL4050A50IDCKR is its low temperature coefficient, typically 6.25 ppm/°C, which ensures minimal deviation in output voltage with changes in temperature. This makes it an excellent choice for applications that require high temperature stability, such as industrial control systems, portable medical devices, and precision instrumentation.

The TL4050A50IDCKR also comes with a robust feature set, including a wide operating temperature range of -40°C to +125°C. This allows the device to perform reliably in extreme environments. Moreover, the device is designed with a high cathode current capability, which provides excellent transient response, a critical parameter for power-sensitive applications.

In summary, the Texas Instruments TL4050A50IDCKR is a versatile and precise shunt voltage reference that offers exceptional accuracy, low noise, and high stability. Its compact SC-70 package and wide operating current and temperature ranges make it a highly adaptable solution for a broad range of applications that demand high precision voltage references.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0022 $50.0550
61+ $1.6428 $100.2108
95+ $1.5915 $151.1925
130+ $1.5402 $200.2260
168+ $1.4888 $250.1184
225+ $1.3348 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,810 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess