EN
  • EN
  • DE

TL4050A25IDCKR

Part No TL4050A25IDCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 41μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 032391-TL4050A25IDCKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL4050A25IDCKR CAD Model

Description

Introducing the TL4050A25IDCKR Precision Voltage Reference

The TL4050A25IDCKR is a high-precision voltage reference component manufactured by Texas Instruments, designed to ensure stability and accuracy in a multitude of applications. This device offers a fixed voltage output of 2.5V, which is maintained with a high level of precision, making it an essential part of any system that requires a stable reference voltage.

Key Features:

  • High Accuracy: The TL4050A25IDCKR boasts an impressive initial accuracy, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: With its low temperature coefficient, this voltage reference maintains its precision across a wide range of operating temperatures, contributing to system reliability.
  • Stable with Capacitive Loads: It is designed to remain stable with capacitive loads, which is crucial for maintaining performance in dynamic conditions.
  • Low Operational Current: The device operates with a low quiescent current, making it ideal for power-sensitive applications.
  • Wide Operating Temperature Range: The TL4050A25IDCKR is versatile in its operation, functioning across a broad temperature range to suit various environmental conditions.

Applications:

The TL4050A25IDCKR is suitable for a wide array of applications, including but not limited to:

  • Data Acquisition Systems
  • Portable and Battery-Powered Equipment
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Industrial Control Systems
  • Precision Instrumentation

Package and Quality:

Encased in a compact SC-70 package, the TL4050A25IDCKR is designed for space-constrained applications. The device is also characterized for operation from –40°C to 125°C, making it suitable for industrial-grade requirements. Furthermore, as with all Texas Instruments products, this voltage reference is manufactured to meet high-quality standards, ensuring reliability and performance consistency.

For engineers and designers looking for a dependable voltage reference that can deliver precision under varying conditions, the TL4050A25IDCKR from Texas Instruments stands out as a robust choice. Its combination of accuracy, stability, and low power consumption makes it an invaluable component in the design of sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7598 $52.7940
70+ $1.4439 $101.0730
110+ $1.3988 $153.8680
150+ $1.3537 $203.0550
195+ $1.3086 $255.1770
260+ $1.1732 $305.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 890 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess