EN
  • EN
  • DE

TL3844D-8

Part No TL3844D-8
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK PWM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Topology Boost, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 97%
Frequency - Switching Up to 500kHz
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1107727-TL3844D-8
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL3844D-8 CAD Model

Description

Texas Instruments TL3844D-8 PWM Controller

The TL3844D-8 from Texas Instruments is a versatile and robust Pulse Width Modulation (PWM) controller that's widely used in switch-mode power supplies. This integrated circuit is designed to provide cost-effective solutions for systems requiring precise voltage regulation and power efficiency.

Key Features:

  • Adjustable Switching Frequency: The TL3844D-8 allows users to set the switching frequency anywhere from 30 kHz to several hundred kHz, which provides flexibility in balancing efficiency and component size.
  • High Current Output Drive: Capable of delivering high current outputs, this controller can drive a variety of power transistors, making it suitable for a wide range of applications.
  • Internal Error Amplifier: The inclusion of an error amplifier contributes to the ease of loop compensation and simplifies the feedback network design.
  • Low Start-Up and Operating Current: The device's low start-up current minimizes power loss during the initial power-up phase, while the low operating current contributes to overall energy efficiency.

Applications:

The TL3844D-8 is ideal for a variety of applications, including:

  • DC/DC Converters
  • Off-line Power Supplies
  • AC/DC Adapters for Consumer Electronics
  • LED Lighting Drivers

Technical Specifications:

Parameter Value
Output Drive Capability 200mA
Operating Temperature Range -40°C to 85°C
Supply Voltage 4.5V to 40V

With its high level of integration and performance, the TL3844D-8 from Texas Instruments stands out as a top choice for designers looking to optimize their power supply designs for efficiency and reliability.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess