EN
  • EN
  • DE

TL3474AIPWE4

Part No TL3474AIPWE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad High Slew Rate Amplifier ±18V/36V 14-Pin TSSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 4 MHz
Case / Package TSSOP
Common Mode Rejection Ratio 80 dB
Gain Bandwidth Product 4 MHz
Height 1.2 mm
Input Bias Current 500 nA
Input Offset Voltage (Vos) 1 mV
Lead Free Lead Free
Length 5 mm
Max Dual Supply Voltage 18 V
Max I/O Voltage 3 mV
Max Operating Temperature 105 °C
Max Supply Voltage 36 V
Min Dual Supply Voltage 2 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Nominal Gain Bandwidth Product 4 MHz
Nominal Supply Current 18 mA
Number of Channels 4
Number of Circuits 4
Number of Pins 14
Operating Supply Current 3.5 mA
Operating Supply Voltage 18 V
Output Current per Channel 34 mA
Radiation Hardening No
RoHS Compliant
Slew Rate 13 V/µs
Thickness 1 mm
Voltage Gain 100 dB
Width 4.4 mm
Win Source Part Number 1113942-TL3474AIPWE4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL3474AIPWE4 CAD Model

Description

The TL3474AIPWE4 from Texas Instruments is a high-performance operational amplifier that offers a perfect blend of speed and precision for a wide range of applications. The device is designed to cater to the needs of both industrial and commercial markets, including medical equipment, test and measurement instruments, and audio systems.

Key Features

  • High Slew Rate: The TL3474AIPWE4 boasts a high slew rate, which makes it suitable for fast signal processing applications, ensuring minimal distortion and rapid response to input signal changes.
  • Low Noise: With its low noise characteristics, this operational amplifier is ideal for audio and other sensitive applications where signal integrity is paramount.
  • Wide Bandwidth: The wide bandwidth of the TL3474AIPWE4 provides excellent signal fidelity across a broad range of frequencies, making it versatile for various uses.
  • Supply Range: It operates over a wide supply range, accommodating single or dual supply operations, thus offering flexibility in different circuit configurations.
  • Robust Output Drive: The device can drive capacitive loads effectively, which is crucial for driving long cables or acting in high-capacity signal chains.

Applications

The TL3474AIPWE4 is engineered to be flexible and is commonly used in:

  • Professional Audio Equipment
  • Analog Signal Conditioning
  • Data Acquisition Systems
  • Active Filters and Oscillators
  • Test and Measurement Instruments

Product Specifications

This operational amplifier comes in a TSSOP (Thin Shrink Small Outline Package) form factor, providing a compact solution for space-constrained applications. It is characterized by a quiescent current that is optimized for power-sensitive designs without compromising performance. Additionally, the TL3474AIPWE4 is designed to have a robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.

With its combination of features, the TL3474AIPWE4 from Texas Instruments stands out as a versatile and reliable component for precision amplification needs. Its performance and durability make it a go-to choice for designers looking to enhance their systems with a high-quality operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess