EN
  • EN
  • DE
  • IT

TL322C

Part No TL322C
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL LOW-POWER OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1268176-TL322C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL322C CAD Model

Description

The TL322C by Texas Instruments is a robust, precision operational amplifier that has been meticulously designed for a wide array of applications. This component is part of Texas Instruments' commitment to providing high-quality, reliable integrated circuits for the electronics industry.

Key Features

  • High Gain Bandwidth: The TL322C offers a substantial gain bandwidth product, which ensures that the amplifier can handle a wide range of frequencies without compromising on the quality of signal amplification.
  • Low Offset Voltage: This operational amplifier boasts a low input offset voltage, which means it can provide accurate amplification with minimal deviation from the intended signal, making it ideal for precision applications.
  • Stable with Capacitive Loads: Designed to be stable when driving capacitive loads, the TL322C is versatile and can be used in configurations that involve capacitors without the risk of oscillation or instability.
  • Wide Supply Range: The device can operate with a wide range of supply voltages, accommodating various levels of power supply and ensuring compatibility with multiple system designs.
  • Short-Circuit Protection: The TL322C includes short-circuit protection, enhancing its durability and reliability by preventing damage due to accidental short circuits.

Applications

The TL322C is suitable for a multitude of applications, including but not limited to:

  • Analog signal conditioning
  • Data acquisition systems
  • Active filters and oscillators
  • Audio electronics
  • Industrial control systems

Why Choose TL322C?

With its combination of features, the TL322C from Texas Instruments is an excellent choice for designers who require a reliable operational amplifier that delivers consistent performance. Its ability to work with various supply voltages and handle capacitive loads makes it a flexible option for a wide range of electronic circuits. Moreover, the built-in short-circuit protection ensures that your designs are safeguarded against potential damage, thereby increasing the longevity of your products.

Whether you're developing sophisticated audio equipment, precise measurement instruments, or robust industrial controls, the TL322C operational amplifier is engineered to meet your needs with precision and efficiency.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess