Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 38V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 32V
Output Current 100mA
PSRR 65dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -20°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TL317
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1268174-TL317PS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL317PS CAD Model

Description

The TL317PS from Texas Instruments is a versatile and reliable adjustable positive voltage regulator designed for a wide array of applications. This linear regulator offers the flexibility to provide a custom voltage output by adjusting the resistance connected to its output terminal.

Key Features

  • Output Voltage Range: The TL317PS can deliver an adjustable output voltage that ranges from 1.25V to 37V, allowing for a broad spectrum of voltage requirements.
  • Output Current: Capable of providing an output current of up to 1.5A, this regulator can handle moderate power requirements with ease.
  • Load Regulation: Exhibits excellent load regulation characteristics, ensuring a stable output voltage even with changes in the load.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards the regulator and the application from excessive heat and potential damage.
  • Short-Circuit Protection: The TL317PS is equipped with short-circuit protection, enhancing its reliability and longevity by preventing damage due to accidental shorts.
  • Safe Operating Area Protection: With safe operating area protection, the device can operate under varying conditions without the risk of immediate failure.

Applications

The TL317PS is suitable for a myriad of applications that require a stable and adjustable power supply. Some of its typical applications include:

  • Power Supplies for Battery Chargers
  • Linear Regulators in Consumer Electronics
  • Adjustable Power Supplies for Lab and Test Equipment
  • Regulated Power Supply for Embedded Systems

Package and Quality

Encased in a durable package, the TL317PS is designed to withstand the rigors of both industrial and consumer applications. Texas Instruments' commitment to quality ensures that each unit is tested and conforms to the highest standards of performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 1.8V 2A 8-SOIC-EP
Lowest to $19.9602
ECAD model for ADP7158ARDZ-1.8-R7
Rohm Semiconductor
IC REG LINEAR 8V 500MA TO220-3
Need more? Email Us
ECAD model for BA178M08CP-E2
Intersil
IC REG LINEAR 1.8V/2.8V 10DFN
Need more? Email Us
ECAD model for ISL9000AIRJCZ
Intersil
IC REG LINEAR 2.5V 3A 10DFN
Need more? Email Us
ECAD model for ISL80103IR25Z
Rohm Semiconductor
IC REG LINEAR 24V 1A TO220CP-3
Need more? Email Us
ECAD model for BA17824CP-E2
Intersil
IC REG LINEAR 3.3V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR33Z
Microchip Technology
IC REG LINEAR 1.8V 1A DDPAK-5
Need more? Email Us
ECAD model for MCP1826T-1802E/ET
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011IRNCZ
Microchip Technology
IC REG LINEAR 1.2V 500MA 8-SOIC
Need more? Email Us
ECAD model for MCP1725T-1202E/SN

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8656 $56.2640
160+ $0.7103 $113.6480
245+ $0.6881 $168.5845
340+ $0.6660 $226.4400
435+ $0.6438 $280.0530
585+ $0.5771 $337.6035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention