EN
  • EN
  • DE

SMF12A-HAF

Part No SMF12A-HAF
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838179-SMF12A-HAF
Ultra Librarian 3D Model Ultra Librarian SMF12A-HAF CAD Model

Description

The SMF12A-HAF from STMicroelectronics is a state-of-the-art transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and surges. This component is a part of the SMF series, which is known for its compact footprint and high reliability, making it an ideal choice for space-constrained applications.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 12V, which means it can tolerate continuous voltage up to this level without conducting significant current to ground.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 200W (10/1000μs surge), providing robust protection against high energy transients.
  • Low Clamping Voltage: The SMF12A-HAF has a low clamping voltage, ensuring that any voltage spike is clamped down to a safe level, protecting downstream components from overvoltage damage.
  • Fast Response Time: With its quick response time to transient events, this TVS diode ensures immediate protection for your circuitry.
  • ESD Protection: It provides excellent protection against electrostatic discharge (ESD), exceeding the IEC 61000-4-2 standard (15kV air, 8kV contact discharge).
  • Low Leakage Current: The device features a low leakage current, minimizing power loss when the device is in standby mode.
  • Package: Housed in a small footprint surface-mount package (DO-219AB), the SMF12A-HAF is suitable for automated assembly processes and occupies minimal board space.

Applications

The SMF12A-HAF is designed for a variety of applications where transient voltage protection is critical. It is commonly used in:

  • Portable devices (smartphones, tablets, and laptops)
  • Power supply lines
  • Networking and telecommunication systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

In summary, the SMF12A-HAF from STMicroelectronics is a robust and reliable solution for protecting sensitive electronics from voltage transients. Its small form factor, high surge capability, and fast response time make it an essential component for modern electronic designs requiring high levels of protection.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess