EN
  • EN
  • DE

TL2218-285PW

Part No TL2218-285PW
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description EXCALIBUR CURRENT-MODE SCSI TERMINATOR | IC CURR-MODE SCSI TERM 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type SCSI
Number of Terminations 9
Supply Voltage (V) 3.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number TL2218-285
Manufacturer Pack Quantity 70
MSL Level 1 (Unlimited)
Win Source Part Number 1268123-TL2218-285PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL2218-285PW CAD Model

Description

The TL2218-285PW from Texas Instruments is a highly efficient, precision voltage regulator designed to maintain stability and performance in a wide range of electronic applications. This regulator is part of the TL series, which is known for its reliability and versatility, making it an ideal choice for engineers and designers looking for a dependable power management solution.

Key Features:

  • Output Voltage: The TL2218-285PW provides a fixed output voltage of 2.85V, which is essential for delivering consistent power to sensitive electronic components.
  • Current Capacity: It is capable of delivering up to 500mA of output current, catering to a variety of low-power applications.
  • Dropout Voltage: This regulator offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss and heat dissipation.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its longevity and reliability.
  • Overcurrent Protection: It includes overcurrent protection that safeguards the device and the load from damage due to excessive current draw.
  • Packaging: The TL2218-285PW comes in a PW package, which is a compact, surface-mountable design that is suitable for space-constrained applications.

Applications:

The TL2218-285PW is versatile and can be used in a diverse range of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontrollers and digital logic supplies
  • Wireless communication systems
  • Power supplies for sensors and analog circuits

Quality and Support:

Texas Instruments is a leader in the semiconductor industry, providing comprehensive technical support and ensuring that its products meet the highest quality standards. The TL2218-285PW is backed by Texas Instruments' commitment to quality, making it a smart choice for critical system designs where dependable power management is paramount.

You May Also Be Interested in

Texas Instruments
IC SCSI 18-LINE TERM 28-PLCC
Lowest to $5.9512
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
Maxim Integrated
IC TERM SCSI ULTRA3 LVD 36-SSOP
Lowest to $3.4954
Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.1695

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9284 $51.0620
135+ $0.7618 $102.8430
205+ $0.7380 $151.2900
285+ $0.7142 $203.5470
365+ $0.6904 $251.9960
485+ $0.6190 $300.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess