EN
  • EN
  • DE

TL16C752CRHBR

Part No TL16C752CRHBR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description DUAL UART WITH 64-BYTE FIFO | IC DUAL UART W/64B FIFO 32-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Number of Channels 2, DUART
FIFO's 64 Byte
Protocol RS485
Data Rate (Maximum) 3Mbps
Supply Voltage (V) 1.62V ~ 5.5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Family Part Number TL16C752C
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1268108-TL16C752CRHBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C752CRHBR CAD Model

Description

The TL16C752CRHBR is a high-performance dual Universal Asynchronous Receiver/Transmitter (UART) with 64-byte FIFOs, automatic hardware/software flow control, and data rates up to 3 Mbps. Manufactured by Texas Instruments, this integrated circuit is designed to meet the demanding requirements of today's advanced communication systems, providing a versatile and reliable solution for serial data communication.

Key Features

  • Dual Channel: Contains two independent UART channels in a single package, each with its own set of registers and FIFOs.
  • Large FIFO Buffers: Equipped with 64-byte transmit and receive FIFOs to reduce CPU overhead, especially beneficial in multitasking environments.
  • High Data Throughput: Capable of operating at data rates up to 3 Mbps, enabling high-speed data transmission for a variety of applications.
  • Automatic Flow Control: Supports both hardware and software flow control to prevent data loss during high-speed transmissions.
  • Programmable Baud Rate: The baud rate is programmable to accommodate various communication requirements.
  • Flexible Character Formatting: Supports 5-, 6-, 7-, or 8-bit characters, 1 or 2 stop bits, and even, odd, or no parity bit generation and detection.
  • Enhanced Features: Includes additional features such as modem control functions, sleep mode, and an infrared (IrDA) encoder and decoder.
  • Robust Packaging: Available in a 32-pin QFN package, providing a compact footprint for space-constrained applications.

Applications

The TL16C752CRHBR is ideal for a broad range of applications including industrial control systems, point-of-sale (POS) terminals, server and networking equipment, and any other system requiring high-speed serial data communication. Its robust feature set ensures reliable performance in complex multi-tasking environments or in systems where high data integrity is crucial.

Texas Instruments' commitment to quality and innovation makes the TL16C752CRHBR a preferred choice for designers seeking to enhance their communication interfaces with a reliable, high-speed dual UART solution.

You May Also Be Interested in

Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1911 $55.7199
20+ $5.0798 $101.5960
31+ $4.9211 $152.5541
42+ $4.7624 $200.0208
55+ $4.6036 $253.1980
73+ $4.1274 $301.3002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess