EN
  • EN
  • DE

TL16C750FN

Part No TL16C750FN
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART 64-BYTE FIFO 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Channels 1, UART
FIFO's 64 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3 V to 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 44-PLCC (16.58x16.58)
Win Source Part Number 032346-TL16C750FN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL16C750FN CAD Model

Description

The TL16C750FN from Texas Instruments is a feature-rich UART (Universal Asynchronous Receiver/Transmitter) Interface IC that offers a versatile solution for adding serial connectivity to a wide range of microcontroller-based systems. This device is part of the TL16C750 series, known for their reliability and enhanced functionality in serial data communication.

The TL16C750FN is designed to facilitate efficient serial data exchange between a microcontroller and peripheral devices or between two microcontrollers. With its flexible FIFO (First In, First Out) buffer system, it can handle data rates up to 1.5 Mbps, making it suitable for high-speed data transfer applications. The FIFO buffers help to reduce the overhead on the host processor, thereby improving system performance and reliability.

This UART IC includes an array of features such as programmable baud rate generator, automatic hardware and software flow control, and a sleep mode for reduced power consumption. These features make it an ideal choice for applications requiring sophisticated UART capabilities with minimal power usage, such as industrial control systems, point-of-sale terminals, and networking equipment.

The TL16C750FN comes in a compact 44-Pin PLCC (Plastic Leaded Chip Carrier) package, which is conducive to space-constrained applications. Its 5V tolerant inputs allow for easy integration into mixed-voltage systems. Moreover, the device supports multiple serial interface standards, including RS-232, RS-485, and RS-422, providing designers with the flexibility to use it in a variety of communication protocols.

With its robust error detection features such as parity check, framing error detection, and break control, the TL16C750FN ensures reliable data transmission, which is critical in mission-critical applications. Additionally, Texas Instruments provides comprehensive technical support and documentation, making the integration of the TL16C750FN into your design a smooth and straightforward process.

Overall, the TL16C750FN from Texas Instruments is a high-performance UART interface IC that offers advanced features for efficient serial communication in a range of electronic systems. Its versatility, high data throughput, and power efficiency make it an excellent choice for designers looking to implement reliable serial data interfaces.

You May Also Be Interested in

Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8449 $53.0694
14+ $7.2574 $101.6036
22+ $7.0306 $154.6732
30+ $6.8038 $204.1140
39+ $6.5770 $256.5030
51+ $5.8966 $300.7266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,440 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess