EN
  • EN
  • DE

TL16C554IFN

Part No TL16C554IFN
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC QUAD UART W/FIFO 68-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 1107620-TL16C554IFN
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Automotive
Ultra Librarian 3D Model Ultra Librarian TL16C554IFN CAD Model

Description

The TL16C554IFN is a high-performance integrated circuit from Texas Instruments designed to meet the demanding requirements of communication systems. This versatile chip is a quadruple asynchronous communications element that seamlessly integrates four independent UART (Universal Asynchronous Receiver/Transmitter) channels into a single package. It is widely used in applications that require high-speed serial data transfer and is particularly suited for industrial, telecommunications, and networking environments.

Key Features

  • Multiple UART Channels: The TL16C554IFN provides four UART channels, allowing for efficient serial communication with multiple devices simultaneously.
  • Baud Rate: Each UART is capable of supporting a wide range of baud rates, offering flexibility for various data transmission requirements.
  • FIFO Buffers: It includes 16-byte FIFO buffers to reduce the overhead of CPU intervention, enhancing the data handling efficiency.
  • Modem Control: The device supports full modem control signals, ensuring compatibility with a variety of modems and facilitating the use in complex communication systems.
  • Programmable: The TL16C554IFN is programmable, which allows for customization according to specific application needs.

Applications

The TL16C554IFN is ideal for a range of applications, including:

  • Factory automation and process control systems
  • Point of sale (POS) terminals
  • Networking equipment such as routers and switches
  • Telecommunication systems

Technical Specifications

The TL16C554IFN operates over a voltage range of 4.5V to 5.5V and is characterized for operation from 0°C to 70°C. The package type is a 68-pin PLCC (Plastic Leaded Chip Carrier), which is suitable for surface mounting and provides a compact footprint for space-constrained applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TL16C554IFN is no exception. It is designed to meet the rigorous standards of industrial-grade components, ensuring long-term performance and stability in a variety of operating conditions.

You May Also Be Interested in

MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5572 $73.1144
4+ $29.9957 $119.9828
6+ $29.0583 $174.3498
8+ $28.1210 $224.9680
10+ $27.1836 $271.8360
13+ $24.3715 $316.8295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess