EN
  • EN
  • DE

TL16C554AIPNRG4

Part No TL16C554AIPNRG4
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 80-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3 V to 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 80-LQFP (12x12)
Win Source Part Number 054768-TL16C554AIPNRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C554AIPNRG4 CAD Model

Description

Introducing the TL16C554AIPNRG4 from Texas Instruments

The TL16C554AIPNRG4 is a remarkable integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This versatile chip is an asynchronous communications element that provides users with a wealth of features and capabilities, making it ideal for a wide range of applications in various fields such as industrial control, point-of-sale systems, and networking equipment.

Key Features

  • Quad UART Interface: The TL16C554AIPNRG4 boasts a quad-channel Universal Asynchronous Receiver/Transmitter (UART), allowing for simultaneous serial communication across four channels. This makes it particularly useful for systems that require multiple serial connections without the need for additional chips.
  • Enhanced Baud Rate: It supports baud rates up to 1.5 Mbps, ensuring high-speed data transfer for time-sensitive applications.
  • Programmable FIFOs: Each UART channel is equipped with 16-byte FIFOs for both transmit and receive data, which helps to reduce the overhead on the CPU and improve system efficiency in managing serial data streams.
  • Modem Control Capability: The device includes full modem control signals, providing the flexibility to interface with modem-based equipment and supporting a variety of communication protocols.
  • Flexible Clock Options: The TL16C554AIPNRG4 can be clocked from an external crystal or an internal oscillator, giving designers the option to choose the most suitable clock source for their application.

Applications

The TL16C554AIPNRG4 is designed to be used in environments where multiple serial ports are required. It is perfect for:

  • Industrial Automation and Control Systems
  • Point-of-Sale Terminals
  • Networking Equipment
  • Telecommunication Systems

Package and Quality

Encased in a 64-pin LQFP (Low-profile Quad Flat Package), the TL16C554AIPNRG4 ensures a compact footprint on printed circuit boards (PCBs), which is essential for space-constrained applications. Additionally, as with all Texas Instruments products, this device is built with high-quality materials and adheres to stringent quality standards, ensuring reliability and performance in the most demanding conditions.

With its robust feature set and Texas Instruments' reputation for quality, the TL16C554AIPNRG4 is an excellent choice for designers looking to implement multiple serial interfaces in their next project.

You May Also Be Interested in

Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7349 $52.4094
13+ $8.1821 $106.3673
19+ $7.9057 $150.2083
28+ $7.3528 $205.8784
36+ $7.0764 $254.7504
45+ $6.8000 $306.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess