EN
  • EN
  • DE

TL16C550DPTR

Part No TL16C550DPTR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 2.25 V to 5.5 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 043118-TL16C550DPTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL16C550DPTR CAD Model

Description

The TL16C550DPTR from Texas Instruments is a highly integrated Universal Asynchronous Receiver/Transmitter (UART) module designed for serial communication in a variety of applications. This advanced UART chip is an enhanced version of the industry-standard TL16C550C and is perfect for systems that need to communicate with various peripherals or other microcontrollers over a serial interface.

Key Features

  • High Data Throughput: The TL16C550DPTR is capable of handling baud rates up to 1.5 Mbps, making it suitable for high-speed data transfers.
  • Deep FIFOs: With 16-byte FIFOs for both transmit and receive operations, this UART helps to reduce the overhead of service interrupts and improves system efficiency.
  • Flexible Character Length: Users can configure the module to handle 5, 6, 7, or 8-bit character lengths, providing versatility for different data formats and protocols.
  • Automatic Hardware and Software Flow Control: This feature ensures reliable data transfer with minimal error, even in systems where data burst rates vary significantly.
  • Programmable Baud Rate Generator: The TL16C550DPTR allows for precise baud rate selection to match specific system requirements.
  • Modem Control Capability: The chip includes a full set of modem control features, making it ideal for applications that require remote control and monitoring.

Applications

The TL16C550DPTR is versatile and can be used in a range of applications, including:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Data acquisition systems
  • Computer peripheral interfacing

Package and Availability

Encased in a TSSOP (Thin Shrink Small Outline Package) with 28 pins, the TL16C550DPTR offers a compact footprint for space-constrained applications. It is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For designers and engineers looking for a reliable and feature-rich UART solution, the TL16C550DPTR from Texas Instruments stands out as an excellent choice.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFI DUAL 44LQFP
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
MaxLinear Inc
IC DUART 2.25 - 3.63V 48TQFP
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC
Lowest to $150.0000
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8244 $54.5952
18+ $5.5995 $100.7910
28+ $5.4245 $151.8860
39+ $5.2495 $204.7305
50+ $5.0745 $253.7250
66+ $4.5496 $300.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,260 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess