EN
  • EN
  • DE

TL16C550DIPFB

Part No TL16C550DIPFB
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 2.25 V to 5.5 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 142834-TL16C550DIPFB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C550DIPFB CAD Model

Description

Texas Instruments TL16C550DIPFB Asynchronous Communications Element

The TL16C550DIPFB is a high-performance, feature-rich integrated circuit from Texas Instruments designed to meet the demanding requirements of communication systems. This asynchronous communications element (ACE) is an enhanced version of the industry-standard 16450 Universal Asynchronous Receiver/Transmitter (UART) and is optimized for higher speed and reliability in data transmission.

With its flexible operational modes and extended functionality, the TL16C550DIPFB is suitable for a broad range of applications, including industrial control systems, networking equipment, and point-of-sale terminals. It boasts a number of improvements over its predecessors, such as a larger FIFO (First-In, First-Out) buffer, which significantly reduces the potential for data overrun at higher baud rates and improves overall system efficiency.

The FIFO buffer of the TL16C550DIPFB can store up to 16 bytes of data, both for the transmit and receive operations, allowing for smoother and more reliable data flow. Additionally, this device supports data rates up to 1.5 Mbps, which is a substantial increase from the standard UART capabilities and is especially beneficial for systems that require fast data throughput.

The TL16C550DIPFB comes in a 48-pin DIP (Dual In-line Package) form factor, making it compatible with a variety of PCB (Printed Circuit Board) layouts and easy to integrate into existing designs. It operates over a wide temperature range and includes multiple interrupt levels to assist with system resource management. The device also features an on-chip status register that provides comprehensive error indication, operational status, and modem control.

Texas Instruments has designed the TL16C550DIPFB with attention to power efficiency, ensuring that it can be used in power-sensitive applications without compromising performance. Its automatic sleep and wake-up modes also contribute to its power-saving capabilities.

Overall, the TL16C550DIPFB from Texas Instruments is a robust and versatile UART solution that offers advanced features for reliable and high-speed asynchronous communications, making it an excellent choice for designers looking to enhance their serial data exchange capabilities.

You May Also Be Interested in

Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3831 $50.7465
37+ $2.7758 $102.7046
56+ $2.6891 $150.5896
77+ $2.6024 $200.3848
100+ $2.5156 $251.5600
134+ $2.2554 $302.2236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess