EN
  • EN
  • DE

TL16C451FNR

Part No TL16C451FNR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 68-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Features Printer Port
Number of Channels 1, UART
Supply Voltage - Operating 4.75 V to 5.25 V
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 142833-TL16C451FNR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C451FNR CAD Model

Description

The TL16C451FNR is a versatile integrated circuit from Texas Instruments designed for efficient serial communication in a variety of applications. This particular model is part of the TL16C450 series, which is known for its reliable performance in asynchronous communication tasks.

Key Features

  • Asynchronous Communication: The device supports full-duplex asynchronous serial communication, making it ideal for interfacing with peripheral devices such as modems, printers, and various industrial equipment.
  • Programmable Baud Rate: It offers a programmable baud rate generator, which can be adjusted to fit the needs of different communication standards and requirements.
  • FIFO Buffers: With integrated 16-byte FIFO buffers for both transmit and receive lines, the TL16C451FNR ensures smooth data flow and reduces the potential for data overrun.
  • Flexible Character Lengths: The device can handle character lengths from 5 to 8 bits, providing flexibility for various data formats and protocols.
  • Multiple Interrupt Levels: It features prioritized interrupt system levels, which helps in efficient handling of communication tasks without overloading the CPU.
  • Power Management: The TL16C451FNR includes power-down and sleep mode features, making it suitable for power-sensitive applications.

Applications

The TL16C451FNR is highly adaptable and can be used in a range of applications, including:

  • Telecommunication Systems
  • Industrial Control Systems
  • Networking Equipment
  • Point of Sale Terminals

Technical Specifications

Parameter Value
Supply Voltage 5V ±10%
Operating Temperature 0°C to 70°C
Package Type PLCC (Plastic Leaded Chip Carrier)
Mounting Type Surface Mount

In summary, the TL16C451FNR from Texas Instruments is a robust and efficient solution for serial communication needs, offering a range of features designed to facilitate easy and reliable data transfer in a multitude of electronic systems.

You May Also Be Interested in

Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5127 $54.1524
28+ $3.7028 $103.6784
42+ $3.5871 $150.6582
58+ $3.4714 $201.3412
75+ $3.3556 $251.6700
100+ $3.0085 $300.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess