EN
  • EN
  • DE

TL1451INSR

Part No TL1451INSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SUAL PULSE-WIDTH-MODULATION CONTROL CIRCUITS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost, Flyback
Number of Outputs 2
Output Phases 1
Supply Voltage 3.6 V ~ 50 V
Frequency - Switching 1kHz ~ 500kHz
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SO
Win Source Part Number 1268065-TL1451INSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TL1451
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL1451INSR CAD Model

Description

Texas Instruments presents the TL1451INSR, a cutting-edge dual-output controller designed for DC/DC power supply systems. This innovative component is engineered to provide high efficiency and reliability for a wide range of applications, including computing systems, networking equipment, and telecommunications infrastructure. Its versatility and performance make it an ideal choice for designers looking to optimize their power management solutions.

Key Features

  • Adjustable Outputs: The TL1451INSR offers two adjustable outputs, which can be finely tuned to meet the specific voltage requirements of your application, ensuring maximum compatibility and performance.
  • Wide Input Voltage Range: Designed to accommodate a broad input voltage range, this controller can handle varying levels of input power, making it suitable for diverse operating environments.
  • PWM Control: With its Pulse Width Modulation (PWM) control, the TL1451INSR delivers efficient power conversion, reducing energy waste and improving overall system efficiency.
  • Overcurrent Protection: The built-in overcurrent protection feature safeguards your system against excessive current, thereby enhancing the longevity and safety of your power supply design.

Applications

The TL1451INSR is adept at powering complex electronic systems where consistent and reliable power delivery is paramount. It is particularly well-suited for:

  • Server and Telecom Power Supplies
  • Industrial Power Systems
  • Networking Equipment
  • Embedded Systems

Product Specifications

Encased in a 16-SOIC package, the TL1451INSR integrates seamlessly into your design. Its operating temperature range from -40°C to 85°C ensures stable performance under various environmental conditions. The product is also RoHS compliant, adhering to the latest environmental standards and regulations.

Choose the TL1451INSR for a robust, efficient, and adaptable power management solution that stands up to the demands of modern electronics. Texas Instruments' commitment to quality and innovation is embodied in this controller, providing you with a product that not only meets but exceeds industry standards.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess