EN
  • EN
  • DE

TL1451ACNS

Part No TL1451ACNS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DUAL PULSE-WIDTH-MODULATION CONTROL CIRCUITS | IC REG CTRLR BUCK/BST/FLYBK 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Number of Outputs 2
Output Phases 1
Supply Voltage 3.6V ~ 50V
Switching Frequency 1kHz ~ 500kHz
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number TL1451A
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1268060-TL1451ACNS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL1451ACNS CAD Model

Description

Introducing the TL1451ACNS Dual Output Controller from Texas Instruments

The TL1451ACNS is a state-of-the-art dual output controller designed by the renowned Texas Instruments, a leader in semiconductor solutions. This advanced controller is specifically engineered to facilitate the management of power supplies within a wide array of applications. Its versatility and efficiency make it an ideal choice for designers looking to optimize their power systems.

At the heart of the TL1451ACNS lies a dual-output pulse-width modulation (PWM) controller, which offers precise power delivery and enhanced system performance. The device integrates two independent controllers, each capable of providing a fixed frequency, current-mode control, which allows for stable and reliable operation even under varying load conditions.

The TL1451ACNS is housed in a compact 16-pin SOP (Small Outline Package), which is perfect for space-constrained applications. Despite its small size, it packs a powerful punch with a wide input voltage range, making it suitable for a variety of power conversion tasks including DC-DC converters, off-line power supplies, and other isolated and non-isolated power systems.

Key features of the TL1451ACNS include:

  • High-Performance PWM Control: With built-in under-voltage lockout, programmable soft start, and error amplifier, the TL1451ACNS ensures smooth and efficient operation.
  • Dual Independent Controllers: The device's dual controllers can be used for push-pull, half-bridge, or full-bridge power topologies, offering design flexibility.
  • Adjustable Dead-Time Control: This feature provides designers with the ability to optimize converter efficiency and minimize electromagnetic interference (EMI).
  • Overcurrent Protection: Each controller includes an overcurrent shutdown feature, which enhances system safety and longevity.

With its robust feature set, the TL1451ACNS is an excellent choice for engineers and designers seeking to improve efficiency, reliability, and performance in their power supply designs. Texas Instruments' commitment to quality ensures that the TL1451ACNS meets the rigorous standards required for industrial, commercial, and consumer electronics applications.

Whether you're developing a new power system or upgrading an existing one, the TL1451ACNS offers the innovation and reliability that Texas Instruments is known for, making it an indispensable component in your power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6259 $52.5180
47+ $2.1546 $101.2662
72+ $2.0873 $150.2856
100+ $2.0200 $202.0000
129+ $1.9526 $251.8854
172+ $1.7506 $301.1032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess