ON Semiconductor SOMC1603620G Precision Thick Film Resistor Network
The SOMC1603620G from ON Semiconductor is a high-quality precision thick film resistor network designed to offer excellent resistance matching and stability in a variety of electronic applications. This resistor network features an isolated circuit design, meaning each resistor is electrically isolated from the others within the package, providing flexibility and reliability for complex circuits.
Constructed with a 16-pin SOIC (Small Outline Integrated Circuit) package, the SOMC1603620G is engineered for surface-mount technology, making it suitable for automated assembly processes and saving valuable space on printed circuit boards (PCBs). This compact design does not compromise on performance, as the resistor network boasts a wide resistance range, ensuring compatibility with diverse applications, from precision analog circuits to digital-to-analog and analog-to-digital converters.
The precision thick film technology utilized in the SOMC1603620G ensures a tight tolerance of ±2% and a temperature coefficient of ±100 ppm/°C. This level of precision is critical in applications where resistance values must remain consistent despite changes in temperature or other environmental factors. The device also features a robust operating temperature range from -55°C to +125°C, catering to demanding industrial and automotive applications.
With a nominal resistance value of 620 ohms, the SOMC1603620G is suitable for various circuit designs, including voltage division, signal conditioning, and impedance matching. The product is also RoHS compliant, meeting the environmental standards that restrict the use of hazardous substances in electronic equipment.
ON Semiconductor's commitment to quality is evident in the SOMC1603620G, making it a reliable choice for engineers and designers looking for a resistor network that combines precision, stability, and compact design. Whether for use in consumer electronics, automotive systems, or industrial controls, this resistor network from ON Semiconductor stands out as a versatile component for sophisticated electronic designs.
For detailed specifications and application support, customers can access comprehensive technical documentation provided by ON Semiconductor, ensuring the SOMC1603620G is implemented effectively in their projects.