Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.4%
Current - Cathode 1mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1107587-TL1431CLPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL1431CLPR CAD Model

Description

The TL1431CLPR from Texas Instruments is a precision programmable voltage reference designed for versatility and reliability in a wide array of applications. This device offers the flexibility of adjustable output voltage and the stability of a fixed voltage reference, making it ideal for precision data converters, power supplies, and control systems.

Key Features

  • Adjustable Output: The output voltage can be set to any value between Vref (approximately 2.5V) and 36V with the use of two external resistors. This allows for fine-tuning to meet specific design requirements.
  • High Accuracy: The TL1431CLPR offers a typical output voltage accuracy of 0.5%, ensuring precise voltage regulation for sensitive circuits.
  • Low Temperature Coefficient: With a typical temperature coefficient of 50 ppm/°C, the device provides stable performance over a wide temperature range, making it suitable for applications that are sensitive to temperature variations.
  • Wide Operating Current Range: The device operates with a current ranging from 1 mA to 100 mA, providing flexibility in design and compatibility with a variety of loads.
  • Extended Temperature Range: The TL1431CLPR is designed to operate over an extended industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The versatile nature of the TL1431CLPR makes it an excellent choice for numerous applications, including:

  • Adjustable power supplies
  • Precision data systems
  • Battery chargers
  • Motor control
  • Instrumentation

Package and Quality

The TL1431CLPR is offered in a TO-92 package, which is a small, through-hole mounting package ideal for space-constrained applications. Texas Instruments provides this component with a standard lead finish, ensuring compatibility with a variety of soldering processes. The device is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $6.6633
ECAD model for LM4040BEX3-2.5
Linear Technology
IC VREF SERIES 5V 8DIP
Need more? Email Us
ECAD model for LT1236CIN8-5#PBF
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.8150
ECAD model for LM4041BIX3-1.2
Maxim Integrated
Low-Noise, Precision, +2.5V/+4.096V/+5V Voltage References | IC VREF SERIES 4.096V 8CERDIP
Lowest to $19.5582
ECAD model for MAX6241AMJA
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.5771
ECAD model for LM4040C30QFTA
Texas Instruments
IC VREF SHUNT 1.235V 8TSSOP
Lowest to $0.7497
ECAD model for LM385PW-1-2
Texas Instruments
Low-Noise, Very Low Drift, Precision VOLTAGE REFERENCE
Lowest to $3.9460
ECAD model for REF5020AIDR
Texas Instruments
THE RAIL SPLITTER PRECISION VIRTUAL GROUND
Need more? Email Us
ECAD model for TLE2426CP
STMicroelectronics
IC VREF SHUNT ADJ 8SO
Lowest to $1.1293
ECAD model for TL1431IYDT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3621 $50.6940
340+ $0.2971 $101.0140
525+ $0.2878 $151.0950
720+ $0.2785 $200.5200
930+ $0.2692 $250.3560
1,245+ $0.2414 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,470 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention