Product Overview: TL084ACN Operational Amplifier
The TL084ACN is a high-performance operational amplifier from the reputable electronics manufacturer Texas Instruments. Designed to meet a wide range of application requirements, this device is part of the JFET-input operational amplifiers family that incorporates well-matched, high-voltage JFET and bipolar transistors in a monolithic integrated circuit.
Key Features
- Low Power Consumption: The TL084ACN is optimized for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
- Wide Bandwidth: It offers a high slew rate and a wide bandwidth, which is essential for applications requiring fast signal processing.
- Low Input Bias and Offset Currents: This operational amplifier features low input bias and offset currents, which enhances its accuracy and makes it ideal for precision amplification tasks.
- High Input Impedance: The JFET input stage provides high input impedance, ensuring minimal loading on the preceding stages.
- Output Short-Circuit Protection: The TL084ACN includes output short-circuit protection, ensuring reliability and robustness in complex electronic circuits.
- Latch-Up-Free Operation: Thanks to its innovative design, the device offers latch-up-free operation, which is critical for maintaining stable performance over time.
Applications
Due to its versatile nature, the TL084ACN operational amplifier is used in a variety of applications, including:
- Active filters
- Audio amplifiers
- Signal conditioning
- DC gain blocks
- Professional audio equipment
- Analog-to-digital converters
- Instrumentation
Product Specifications
The TL084ACN comes in a standard DIP-14 (Dual In-line Package) and is characterized by the following specifications:
- Supply Voltage Range: ±5V to ±15V
- Common-Mode Input Voltage Range: Includes Ground
- Peak-to-Peak Output Voltage Swing: 26V typ. with a ±15V supply
- Internal Frequency Compensation
With its combination of features, the TL084ACN operational amplifier from Texas Instruments stands as a top choice for engineers and designers looking for a reliable and high-performing component for their electronic designs.