EN
  • EN
  • DE

TL081ACDRG4

Part No TL081ACDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description JFET-INPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267965-TL081ACDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Logistics, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian TL081ACDRG4 CAD Model

Description

The TL081ACDRG4 is a high-performance JFET-input operational amplifier from the reputable manufacturer Texas Instruments. This device is designed to offer a perfect balance of speed, precision, and low power consumption, making it an ideal choice for a wide range of applications, including audio and control systems, instrumentation, and active filtering.

Key Features:

  • JFET Input: The JFET input provides high input impedance and low input bias currents, which is beneficial for high-impedance sensor amplification and precise measurements.
  • Wide Bandwidth: With a bandwidth of 3MHz, the TL081ACDRG4 is capable of handling a broad range of frequencies, suitable for audio processing and other applications that require a wide frequency response.
  • Low Noise: The operational amplifier has a low noise density, ensuring clear and accurate signal amplification, which is crucial for high-fidelity audio applications and precise instrumentation.
  • High Slew Rate: A slew rate of 13 V/μs allows the TL081ACDRG4 to respond quickly to changes in input signals, making it suitable for fast signal processing tasks.
  • Offset Adjustment: It includes provisions for offset adjustment which can be used to null out offset voltage and minimize DC errors.
  • Single or Dual Supply Operation: The device can be operated from a single supply or dual supplies ranging from +/-5V to +/-15V, providing flexibility in various circuit configurations.

Package and Quality:

The TL081ACDRG4 comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. It's also part of Texas Instruments' Green initiative, featuring a lead-free and RoHS-compliant design, reflecting a commitment to environmental sustainability.

Applications:

  • Audio Pre-Amplifiers and Mixers
  • Analog Signal Processing
  • Sensor Amplification
  • Active Filters
  • Function Generators
  • Instrumentation

With its robust design and versatile features, the TL081ACDRG4 operational amplifier is an excellent choice for designers looking for a reliable and high-performing component. Texas Instruments' commitment to quality ensures that this op-amp meets the stringent requirements of a variety of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess