EN
  • EN
  • DE

SN74LVTH16952DLR

Part No SN74LVTH16952DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC REGISTERED TRANSCVR 56SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVTH
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 765898-SN74LVTH16952DLR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVTH16952
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16952DLR CAD Model

Description

SN74LVTH16952DLR by Texas Instruments

The SN74LVTH16952DLR is a high-performance, low-voltage 16-bit registered transceiver with 3-state outputs. Designed and manufactured by Texas Instruments, this integrated circuit is part of the LVTH (Low-Voltage BiCMOS Technology with TTL-Compatible Inputs) family, which ensures compatibility with 5V systems while operating at a lower voltage range. The SN74LVTH16952DLR is ideal for use in applications that require high-speed data transfer and interfacing between different voltage domains.

This device features two separate 8-bit bus transceivers with 3-state outputs, which can be used independently or as a single 16-bit transceiver. It is designed to be used with a 3.3V power supply, which helps to reduce power consumption without sacrificing performance. The SN74LVTH16952DLR also supports mixed-mode signal operation, allowing it to interface with 5V signals on the input side while operating at a lower voltage level.

Key features of the SN74LVTH16952DLR include:

  • Wide Bus Compatibility: It can be used with 16-bit buses, providing high-speed bidirectional data flow between A and B buses.
  • Controlled Output Timing: The device includes clear (CLR) and preset (PRE) functions, which enable synchronous control of the output stages.
  • Edge-Rate Control Circuitry: Minimizes output signal overshoot and undershoot, ensuring better signal integrity.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up/pull-down resistors, simplifying board design.
  • Flow-Through Architecture: Optimizes PCB layout with easier trace routing.
  • Low Power Consumption: The device operates at a low voltage level, reducing overall power usage.

The SN74LVTH16952DLR is packaged in a 48-pin SSOP (Shrink Small-Outline Package), providing a compact footprint for space-constrained applications. It is commonly used in telecommunications, computing, networking, and industrial markets where reliable high-speed data transfer is crucial.

Texas Instruments' commitment to quality ensures that the SN74LVTH16952DLR meets stringent standards for performance and reliability, making it a trusted choice for designers and engineers seeking a robust transceiver solution.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Lowest to $1.4079

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1150 $50.7600
58+ $1.7354 $100.6532
90+ $1.6812 $151.3080
123+ $1.6270 $200.1210
159+ $1.5727 $250.0593
213+ $1.4100 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess